The DM74S573N is an Octal Transparent Latch with 3-State Outputs belonging to the 74S series of integrated circuits. Manufactured by National Semiconductor (now part of Texas Instruments), this device is designed for high-speed data storage and transfer applications. The 'S' designation indicates that it is a Schottky TTL device, offering higher speed compared to standard TTL but consuming more power than LS versions.
Applications
- Data buffering
- Address latching
- Input/output port expansion
- Memory address decoding
- Microprocessor systems
Features
- Octal Latch: Contains eight independent transparent latches.
- Transparent Operation: When the latch enable (LE) input is HIGH, the Q outputs follow the data inputs (D).
- 3-State Outputs: Allows the outputs to be disabled (HIGH impedance state) when the output enable (OE) input is HIGH.
- High Speed: Offers fast propagation delays due to the Schottky TTL technology.
- High Output Drive Capability: Can drive relatively large loads.
Benefits
- Efficient Data Storage: Provides a convenient way to temporarily store data.
- Improved System Performance: Reduces loading on data buses due to the 3-state outputs.
- Simplified System Design: Simplifies the interface between memory and microprocessors.
- High-Speed Operation: Enables faster data transfer rates compared to slower latch devices.
- Flexible Output Control: Allows for controlled enabling and disabling of the outputs.
Additional Details
The DM74S573N is typically packaged in a 20-pin DIP. It requires a latch enable (LE) input, an output enable (OE) input, eight data inputs (D0-D7), and eight data outputs (Q0-Q7). The datasheet will provide specific details on timing characteristics (setup time, hold time, propagation delays), voltage and current levels, and operating temperature range (typically 0°C to 70°C). Proper decoupling capacitors are recommended to minimize noise and ensure reliable operation.