EN
  • EN
  • DE

DS26C32AME/883QS

Part No DS26C32AME/883QS
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Description Quad Receiver RS-422/RS-423 20-Pin CLLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032918-DS26C32AME/883QS
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS26C32AME/883QS CAD Model

Description

The DS26C32AME/883QS is a quad differential line receiver designed for use in harsh environments. Manufactured by National Semiconductor (now Texas Instruments), this device is specifically designed to meet stringent military and aerospace requirements. It provides reliable data reception in noisy environments and over long distances.

Applications

  • Military communication systems
  • Aerospace data transmission
  • Industrial control networks
  • Harsh environment data acquisition
  • High-reliability data interfaces

Features

  • Quad differential line receiver configuration.
  • Designed for harsh environments.
  • Meets MIL-STD-883 requirements.
  • High noise immunity.
  • Wide common-mode voltage range.

Benefits

  • Reliable data transmission in noisy environments.
  • Guaranteed performance under extreme conditions.
  • Reduced system downtime due to robust design.
  • Improved signal integrity over long distances.
  • Enhanced system reliability in critical applications.

Additional Details

The DS26C32AME/883QS is characterized by its ability to reject common-mode noise, ensuring that valid data signals are accurately received despite interference. The device typically operates from a single 5V power supply. Its differential inputs provide high impedance, minimizing loading effects on the transmission line. The outputs are designed to interface directly with standard logic families. The /883QS designation indicates that the device is processed and tested to meet the requirements of MIL-STD-883, a military standard that specifies the requirements for microcircuits used in military and aerospace applications. This includes rigorous testing for temperature extremes, mechanical shock, vibration, and other environmental factors. Its quad configuration allows for receiving four separate differential signals, making it efficient for multi-channel communication systems. The device's robust design and stringent testing ensure that it operates reliably in harsh conditions, where standard commercial components may fail. Its high noise immunity is essential for maintaining data integrity in noisy industrial or military environments. The DS26C32AME/883QS is a vital component in systems where data reliability and performance are critical.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
ON Semiconductor
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0227

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess