EN
  • EN
  • DE

DS64BR401SQ

Part No DS64BR401SQ
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description Quad Bi-Directional Transceiver with Equalization and De-Emphasis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1169431-DS64BR401SQ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS64BR401SQ CAD Model

Description

The DS64BR401SQ is a quad-channel, low-power repeater with integrated pre-emphasis and equalization, manufactured by National Semiconductor, now part of Texas Instruments (TI). It is designed to extend the reach and improve the signal integrity of high-speed serial links, primarily in backplane and cable applications.

Applications:

  • Backplane Interconnects: Used in server and networking equipment to improve signal quality across backplanes.
  • Cable Extension: Extends the reach of high-speed cables, such as those used in storage systems.
  • Storage Systems: Improves signal integrity in storage area networks (SANs) and network-attached storage (NAS) devices.
  • Networking Equipment: Used in routers, switches, and other networking devices to improve signal quality.
  • Video Distribution: Extends the reach of high-speed video signals.

Features:

  • Quad-Channel Repeater: Contains four independent repeater channels in a single package.
  • Integrated Pre-Emphasis and Equalization: Compensates for signal losses and distortions in the transmission channel.
  • Low Power Consumption: Minimizes power dissipation, reducing overall system power requirements.
  • Adjustable Equalization: Allows for fine-tuning of the equalization settings to optimize signal quality.
  • Adjustable Pre-emphasis: Allows for adjusting the pre-emphasis levels to improve signal transmission.
  • Supports Data Rates up to 6.4 Gbps: Supports high-speed serial data transmission.
  • Small Package: Offered in a compact package to minimize board space.

Benefits:

  • Improved Signal Integrity: Compensates for signal losses and distortions, improving signal quality.
  • Extended Reach: Extends the reach of high-speed serial links.
  • Reduced Bit Error Rate (BER): Improves signal quality, reducing the bit error rate.
  • Lower Power Consumption: Minimizes power dissipation, reducing overall system power requirements.
  • Simplified Design: Integrated features reduce the number of external components required, simplifying the design process.

The DS64BR401SQ is typically used in applications where signal integrity is critical and the transmission channel introduces significant signal losses. The datasheet provides detailed specifications on electrical characteristics, timing parameters, and application guidelines. Due to its 'END-OF-LIFE' status, designers should consider newer repeater solutions from TI or other manufacturers. Newer options might offer improved performance or lower power consumption while maintaining compatibility.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4892 $73.9568
8+ $15.1709 $121.3672
12+ $14.6962 $176.3544
17+ $14.2227 $241.7859
22+ $13.7480 $302.4560
29+ $12.3262 $357.4598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess