EN
  • EN
  • DE

DS75176

Part No DS75176
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description Multipoint RS-485/RS-422 Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1169454-DS75176
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian DS75176 CAD Model

Description

The DS75176 is a differential bus transceiver manufactured by National Semiconductor (now Texas Instruments). It is designed for bidirectional data communication on balanced transmission lines and meets the requirements of EIA standard RS-485.

Applications:

  • RS-485 Networks: Used in industrial control systems, building automation, and other applications that require reliable communication over long distances.
  • Motor Control: Provides communication between a controller and motor drives.
  • Process Control: Used in process automation systems to transmit data between sensors, actuators, and controllers.
  • Building Automation: Employed in HVAC systems, lighting control, and security systems.
  • Data Acquisition Systems: Transmits data from remote sensors to a central data acquisition unit.

Features:

  • Single Transceiver: Contains a single driver and receiver in a single package.
  • Meets EIA Standard RS-485: Compliant with the RS-485 standard for differential data transmission.
  • Wide Common-Mode Voltage Range: Operates over a wide range of common-mode voltages.
  • Thermal Shutdown Protection: Protects the device from overheating.
  • Driver Output Short-Circuit Protection: Protects the driver from damage due to short circuits.
  • High Input Impedance: Minimizes loading on the bus.
  • Low Power Consumption: Minimizes power dissipation in the system.

Benefits:

  • Reliable Data Transmission: Differential signaling provides high noise immunity and minimizes data errors.
  • Long-Distance Communication: Can drive signals over long distances without significant signal degradation.
  • Robust Operation: Protection features ensure reliable operation in harsh environments.
  • Multi-Drop Capability: Supports multiple devices on the same bus.

The DS75176 is a widely used transceiver for RS-485 communication. The datasheet provides detailed specifications on electrical characteristics, timing parameters, and application guidelines. While not explicitly marked END-OF-LIFE, it's a mature product, so consider newer, pin-compatible alternatives from TI or other manufacturers for new designs, focusing on improved power efficiency or enhanced protection features.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,360 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess