The DS90CF583MTD is a Flat Panel Display Link (FPD-Link) transmitter from National Semiconductor (now Texas Instruments). It's designed to convert parallel data into a high-speed serial stream for transmission over a shielded twisted-pair cable to a compatible receiver. This chip is commonly used in LCD displays and other flat panel display applications to reduce the number of interconnects and improve signal integrity.
Applications
- LCD Monitors: Used to transmit video data from the graphics controller to the LCD panel.
- Laptop Displays: Integrated into laptops to connect the motherboard to the display panel.
- Industrial Displays: Employed in industrial environments for robust and reliable video transmission.
- Automotive Displays: Found in automotive infotainment systems to transmit video data to the display.
- Medical Displays: Used in medical imaging equipment to transmit high-resolution images.
Features
- FPD-Link Transmitter: Converts parallel data to a serial stream.
- High-Speed Data Transmission: Supports high data rates for high-resolution displays.
- Reduced EMI: Minimizes electromagnetic interference.
- Low Power Consumption: Designed for energy-efficient operation.
- 24-bit Color Support: Supports true color displays.
- Power-Down Mode: Includes a power-down mode to conserve energy.
Benefits
- Reduced Cable Size and Cost: Minimizes the number of wires needed for data transmission.
- Improved Signal Integrity: High-speed serial transmission reduces signal degradation.
- Enhanced Display Performance: Supports high-resolution displays with vibrant colors.
- Energy Efficiency: Low power consumption extends battery life in portable devices.
- Reliable Operation: Designed for robust performance in various environments.
Additional Details
The DS90CF583MTD typically operates with a supply voltage of 3.3V. It utilizes a 28-bit parallel data input and converts it into a serial data stream for transmission. The device includes features like pre-emphasis to compensate for signal loss in the cable. The FPD-Link interface is based on LVDS (Low Voltage Differential Signaling) technology, which ensures low noise and high data rates. The component package is usually a TSSOP (Thin Shrink Small Outline Package). Proper termination is crucial for optimal performance of FPD-Link connections.