EN
  • EN
  • DE

LM27341MYX

Part No LM27341MYX
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2 MHz 1.5A/2A Wide Input Range Step-Down DC-DC Regulator with Frequency Synchronization
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1197926-LM27341MYX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM27341MYX CAD Model

Description

The LM27341MYX is a high-frequency boost regulator designed by Texas Instruments (formerly National Semiconductor). It is specifically engineered to provide efficient and compact power solutions for a variety of applications. This device integrates a high-side MOSFET, simplifying the design and reducing the external component count, ultimately saving board space and cost.

Applications:

  • White LED backlighting: Commonly used in LCD displays for mobile phones, PDAs, and other portable devices.
  • Boost regulators for portable applications: Supplies power to various components in battery-powered devices.
  • Power supplies for small form factor applications: Efficiently steps up voltage in space-constrained environments.

Features:

  • Integrated 3A, 40V N-Channel MOSFET: Simplifies design and reduces external components.
  • Wide Input Voltage Range: Operates from 3V to 20V.
  • Adjustable Switching Frequency: Allows optimization for efficiency or solution size, ranging from 600 kHz to 1.6 MHz.
  • Internal Compensation: Simplifies design and reduces external component count.
  • Over Voltage Protection (OVP): Enhances system reliability.
  • Cycle-by-Cycle Current Limit: Protects the device from overcurrent conditions.
  • Thermal Shutdown Protection: Prevents damage due to overheating.

Benefits:

  • High Efficiency: Provides efficient power conversion, extending battery life in portable applications.
  • Compact Solution Size: Minimizes board space requirements, ideal for small form factor devices.
  • Ease of Use: Simplified design with integrated components and internal compensation.
  • Robust Protection Features: Ensures reliable operation and protects the device from damage.

Additional Details:

The LM27341MYX utilizes a current-mode control architecture, enabling stable operation and fast transient response. Its adjustable switching frequency allows designers to optimize the trade-off between efficiency and solution size, making it suitable for a wide range of applications. The integrated MOSFET further contributes to its small size and high efficiency. The overvoltage protection, cycle-by-cycle current limit, and thermal shutdown features provide comprehensive protection against potential fault conditions, ensuring robust and reliable operation.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess