EN
  • EN
  • DE

LM27341QMYX

Part No LM27341QMYX
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2 MHz 1.5A/2A Wide Input Range Step-Down DC-DC Regulator with Frequency Synchronization
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1197928-LM27341QMYX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM27341QMYX CAD Model

Description

The LM27341QMYX is a step-down DC-DC regulator manufactured by Texas Instruments (TI), formerly National Semiconductor. This regulator is designed to efficiently convert a higher voltage to a lower voltage, making it suitable for a variety of power management applications. The 'Q' designation in the part number indicates that it is an automotive-grade component, meaning it is designed and tested for the harsh environments and reliability requirements of automotive applications.

Applications:

  • Automotive Infotainment Systems: Powers various components within automotive infotainment systems, such as displays, audio amplifiers, and navigation modules.
  • Automotive Body Control Modules: Supplies power to body control modules, which manage functions like lighting, door locks, and window control.
  • Automotive Instrument Clusters: Provides regulated voltage to instrument clusters, ensuring accurate and reliable display of vehicle information.
  • Industrial Power Supplies: Used in industrial power supplies to convert voltage efficiently and reliably.
  • Battery-Powered Devices: Efficiently regulates voltage in battery-powered equipment to prolong battery life.

Features:

  • Wide Input Voltage Range: Accommodates a broad range of input voltages, making it versatile for different power sources.
  • High Efficiency: Minimizes power loss during voltage conversion, improving overall system efficiency.
  • Adjustable Output Voltage: Allows for flexible output voltage settings to meet specific application requirements.
  • Integrated MOSFETs: Simplifies the design and reduces external component count.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and potential damage by shutting down the regulator when the temperature exceeds a safe level.
  • Frequency Synchronization: Can synchronize with an external clock signal to minimize noise and interference.
  • Automotive Grade: Qualified for automotive applications, ensuring high reliability and performance in harsh environments.

Benefits:

  • Improved System Efficiency: High efficiency reduces power consumption and heat generation, leading to improved system performance.
  • Simplified Design: Integrated MOSFETs and minimal external components simplify the design process and reduce board space.
  • Enhanced Reliability: Automotive-grade qualification ensures reliable operation in demanding automotive environments.
  • Flexible Output Voltage: Adjustable output voltage allows for use in a wide range of applications.
  • Robust Protection Features: Over-current and thermal shutdown protection safeguards the regulator and the load from potential damage.

Additional Details:

The LM27341QMYX typically comes in a small surface-mount package, such as a VQFN (Very Thin Quad Flatpack No-Leads). It operates by switching the integrated MOSFETs at a high frequency to efficiently transfer energy from the input to the output. The output voltage is regulated by adjusting the duty cycle of the switching signal. Key specifications include input voltage range, output voltage range, switching frequency, and maximum output current. The automotive qualification ensures that the device can withstand harsh conditions, such as extreme temperatures, vibration, and electromagnetic interference. The LM27341QMYX is a robust and efficient solution for voltage regulation in automotive and industrial applications where reliability and performance are critical.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess