EN
  • EN
  • DE

LM2734XMK

Part No LM2734XMK
Manufacturer National Semiconductor (TI)
Description Thin SOT23 1A Load Step-Down DC-DC Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1197940-LM2734XMK
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Computers & Computer Peripherals, Automotive
Ultra Librarian 3D Model Ultra Librarian LM2734XMK CAD Model

Description

The LM2734XMK is a step-down DC-DC regulator manufactured by National Semiconductor (now part of Texas Instruments). It is designed to provide a stable and efficient power supply for various electronic devices. This regulator is known for its high switching frequency, which allows for the use of smaller external components, resulting in a compact solution.

Applications

  • Power supply for portable devices
  • Point-of-load regulation
  • LCD bias supply
  • Camera flash applications
  • General purpose step-down voltage conversion

Features

  • High switching frequency (550 kHz)
  • Wide input voltage range (3V to 20V)
  • Adjustable output voltage
  • Integrated MOSFET switch
  • Current mode control
  • Short-circuit protection
  • Thermal shutdown protection

Benefits

  • Small solution size due to high switching frequency
  • High efficiency, minimizing power loss
  • Stable and reliable output voltage
  • Protection against overcurrent and overtemperature conditions
  • Simplified circuit design with integrated components

Additional Details

The LM2734XMK regulator operates with a fixed switching frequency of 550 kHz, which reduces the size of the external inductor and capacitor required for operation. It features an integrated N-channel MOSFET switch, further simplifying the design and reducing the component count. The current mode control architecture provides excellent line and load regulation, ensuring a stable output voltage even under varying input voltage and load conditions. The device includes built-in protection features such as short-circuit protection and thermal shutdown, preventing damage to the regulator and the load in case of fault conditions. The adjustable output voltage allows for customization to meet specific application requirements. The package is typically a small outline package (SOT-23 or similar), making it suitable for compact designs. This regulator is a reliable and efficient solution for various step-down voltage conversion applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $1.8158 $50.8424
59+ $1.7009 $100.3531
92+ $1.6435 $151.2020
131+ $1.5285 $200.2335
170+ $1.4711 $250.0870
213+ $1.4136 $301.0968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess