EN
  • EN
  • DE

LM27965SQ

Part No LM27965SQ
Manufacturer National Semiconductor (TI)
Catalog PMIC - LED Drivers
Description IC LED DRV RGLTR I2C 30MA 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr National Semiconductor (TI)
Package Bulk
Product Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 9
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 5.5V
Voltage - Output 2V ~ 4V
Current - Output / Channel 30mA
Frequency 1.27MHz
Dimming I2C
Applications Backlight
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Base Product Number LM27965
Standard Package 155 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 615343-LM27965SQ
Ultra Librarian 3D Model Ultra Librarian LM27965SQ CAD Model

Description

The LM27965SQ is a DC DC regulator integrated circuit (IC) designed for LED driver applications.

  • Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
  • Application: Backlight
  • Voltage Output Range: 2V to 4V
  • Frequency: 1.27MHz
  • Current Output: 30mA per channel
  • Outputs: 9
  • Topology: Switched capacitor (charge pump)
  • Dimming: I2C
  • Voltage Supply Range: 2.7V to 5.5V
  • Mounting: Surface mount
  • Temperature Range: -30°C to 85°C
  • Manufacturer: National Semiconductor (TI)
  • Packaging: Bulk

You May Also Be Interested in

Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6484 $58.2648
54+ $2.1726 $117.3204
83+ $2.1056 $174.7648
114+ $2.0374 $232.2636
147+ $1.9693 $289.4871
197+ $1.7660 $347.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess