EN
  • EN
  • DE
  • IT

LM3102MHX

Part No LM3102MHX
Manufacturer National Semiconductor (TI)
Description SIMPLE SWITCHER® Synchronous 1MHz 2.5A Step-Down Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1198503-LM3102MHX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3102MHX CAD Model

Description

The LM3102MHX is a step-down switching regulator manufactured by National Semiconductor (now Texas Instruments). It is designed to provide a regulated output voltage from a higher input voltage. It is capable of delivering up to 2A of output current and incorporates features for high efficiency and ease of use.

Applications:

  • Point-of-Load Power Supplies: Powering microprocessors, DSPs, and other digital ICs.
  • Portable Devices: Powering devices such as smartphones, tablets, and laptops.
  • Industrial Control Systems: Powering sensors, actuators, and other industrial components.
  • Networking Equipment: Powering network processors and ASICs.

Features:

  • Input Voltage Range: 3V to 5.5V input voltage range.
  • Output Voltage: Adjustable output voltage.
  • Output Current: Up to 2A continuous output current.
  • High Efficiency: Designed for high efficiency, typically greater than 90%.
  • Internal Compensation: Internal compensation simplifies the design process.
  • Over-Current Protection: Protects the regulator and load from over-current conditions.
  • Over-Temperature Protection: Protects the regulator from overheating.
  • Enable Pin: Allows for easy on/off control of the regulator.

Benefits:

  • High Efficiency: Minimizes power losses and extends battery life in portable applications.
  • Simplified Design: Internal compensation simplifies the design process and reduces component count.
  • Compact Solution: Small package size minimizes board space requirements.
  • Reliable Operation: Over-current and over-temperature protection ensure reliable operation.
  • Adjustable Output Voltage: Allows for flexibility in selecting the desired output voltage.

Additional Details:

The LM3102MHX typically operates at a high switching frequency to minimize the size of external components. It is available in a small thermally enhanced package. The operating temperature range is typically -40°C to +125°C. The datasheet contains detailed information on selecting external components and optimizing the performance of the regulator. Proper thermal management is essential to prevent overheating, especially at higher output currents. The device is often used in applications where efficiency and size are critical considerations.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6413 $58.1086
46+ $2.4741 $113.8086
71+ $2.3905 $169.7255
101+ $2.2233 $224.5533
131+ $2.1398 $280.3138
164+ $2.0562 $337.2168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,830 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess