EN
  • EN
  • DE

LM320LZ-12/NOPB

Part No LM320LZ-12/NOPB
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR FIXED STNDRD REG / Linear Voltage Regulator IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr National Semiconductor
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 1342173-LM320LZ-12/NOPB
Ultra Librarian 3D Model Ultra Librarian LM320LZ-12/NOPB CAD Model

Description

The LM320LZ-12/NOPB is a 3-Terminal Negative Voltage Regulator manufactured by Texas Instruments (formerly National Semiconductor). It's designed to provide a fixed negative output voltage of -12V with a specified output current capability. The '/NOPB' suffix indicates that the device is lead-free and RoHS compliant. This regulator is commonly used in a variety of electronic circuits where a stable and regulated negative voltage is required.

Applications

  • Linear Regulators for Instrumentation: Providing -12V supply for analog circuits, op-amps, and other components in test and measurement equipment.
  • Industrial Control Systems: Supplying negative voltage rails for sensors, actuators, and control circuits.
  • Power Supplies: Negative voltage regulation in power supplies for various electronic devices.
  • Data Acquisition Systems: Powering analog signal conditioning circuits that require negative voltage references.
  • Audio Amplifiers: Providing the necessary negative voltage rail for operational amplifiers in audio preamplifiers and power amplifiers.

Features

  • Fixed Output Voltage: Provides a stable -12V output voltage.
  • Output Current Capability: Designed to deliver a specified output current (typically up to 1.5A with adequate heat sinking).
  • Internal Thermal Overload Protection: Protects the regulator from damage due to excessive heat.
  • Short Circuit Protection: Prevents damage to the regulator in the event of a short circuit at the output.
  • Safe-Area Compensation: Reduces the risk of output transistor failure.

Benefits

  • Stable Negative Voltage: Provides a reliable and regulated -12V output, essential for many analog circuits.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing board space.
  • Overload Protection: Thermal overload and short circuit protection enhance reliability and prevent damage.
  • Cost-Effective: Provides a cost-effective solution for negative voltage regulation.
  • RoHS Compliant: Environmentally friendly due to lead-free construction.

Additional Details

The LM320LZ-12/NOPB is typically available in a TO-92 package. Proper heat sinking is often required to ensure that the regulator operates within its specified temperature range, especially at higher output currents. The input voltage should be higher than the output voltage by a certain minimum amount (dropout voltage) for proper regulation. Refer to the datasheet for specific input voltage range, output current capabilities, thermal resistance, and recommended external components. Bypass capacitors are generally recommended at the input and output to improve stability and transient response.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess