EN
  • EN
  • DE

LM3487MMX/NOPB

Part No LM3487MMX/NOPB
Manufacturer National Semiconductor (TI)
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0830+
Reference case MSOP-10
Manufacturer National Semiconductor (TI)
Manufacturer Homepage www.national.com
Win Source Part Number 710786-LM3487MMX/NOPB
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM3487MMX/NOPB CAD Model

Description

The LM3487MMX/NOPB is a high-performance Low Iq High Voltage Synchronous Boost Converter from Texas Instruments (formerly National Semiconductor). It is designed for applications requiring efficient step-up conversion from a low voltage to a higher voltage, while also minimizing quiescent current to extend battery life.

Applications:

  • Boost Regulators
  • LED Lighting
  • Portable Devices
  • Battery-Powered Systems
  • Bias Supplies
  • LCD Bias
  • Power over Ethernet (PoE) applications

Features:

  • Wide Input Voltage Range: Operates from a wide input voltage range, typically from 3V to 42V.
  • High Switching Frequency: Allows for smaller external components and faster transient response, often between 50kHz and 1MHz.
  • Synchronous Rectification: Improves efficiency by replacing the Schottky diode with a MOSFET switch.
  • Adjustable Output Voltage: Allows for flexible output voltage settings.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Current Limit Protection: Protects the converter from overcurrent conditions.
  • Thermal Shutdown Protection: Protects the converter from overheating.
  • Enable/Disable Control: Allows for external control of the converter's operation.

Benefits:

  • High Efficiency: Synchronous rectification and optimized design minimize power losses and improve efficiency.
  • Extended Battery Life: Low quiescent current reduces power consumption in standby mode, extending battery life for portable applications.
  • Small Solution Size: High switching frequency allows for smaller external components, reducing the overall solution size.
  • Robust Protection: Current limit and thermal shutdown protection ensure reliable operation under fault conditions.
  • Flexible Design: Adjustable output voltage and enable/disable control allow for easy customization and integration into various applications.

Additional Details:

The LM3487MMX/NOPB utilizes current-mode control for excellent line and load regulation. The switching frequency can be set by an external resistor. The device comes in a thermally enhanced package, allowing for efficient heat dissipation. Proper layout techniques are crucial for minimizing noise and optimizing performance. The datasheet provides detailed information on component selection, layout guidelines, and thermal considerations. The NOPB suffix indicates that the device is lead-free and RoHS compliant.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess