EN
  • EN
  • DE

LM34919TL

Part No LM34919TL
Manufacturer National Semiconductor (TI)
Description 40V, 600 mA Step Down COT Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1198930-LM34919TL
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM34919TL CAD Model

Description

The LM34919TL is a step-down switching regulator from Texas Instruments (formerly National Semiconductor). It is designed to efficiently convert a higher input voltage to a lower output voltage. This regulator is commonly used in various power supply applications requiring high efficiency and a compact size.

Applications:

  • Point-of-Load (POL) regulation
  • Industrial power supplies
  • Automotive power supplies
  • Battery chargers
  • Distributed power systems
  • FPGA and processor core power

Features:

  • Wide input voltage range: Operates from a wide range of input voltages.
  • High efficiency: Achieves high efficiency through synchronous rectification.
  • Adjustable output voltage: The output voltage can be adjusted using external resistors.
  • Internal compensation: Simplifies the design and reduces external component count.
  • Overcurrent protection (OCP): Protects the regulator from overcurrent conditions.
  • Overvoltage protection (OVP): Protects the regulator from overvoltage conditions.
  • Thermal shutdown: Protects the regulator from overheating.
  • Enable input: Allows the regulator to be turned on and off.
  • Small package: Available in a compact package for space-constrained applications.

Benefits:

  • Improved efficiency: Synchronous rectification minimizes power losses and improves efficiency.
  • Simplified design: Internal compensation simplifies the design process and reduces external component count.
  • Robust protection: Overcurrent, overvoltage, and thermal shutdown protection ensure reliable operation.
  • Flexible output voltage: Adjustable output voltage allows for customization to specific application requirements.
  • Space saving: Compact package allows for high-density circuit designs.
  • Reduced cost: Integration reduces overall system cost.

Additional Details:

The LM34919TL is a synchronous buck regulator, which means that it uses two MOSFETs (one high-side and one low-side) to switch the current. The synchronous rectification replaces the traditional rectifier diode with a MOSFET, which significantly reduces power losses and improves efficiency. The device operates at a high switching frequency, which allows for smaller external components. The output voltage is set by an external resistor divider. The device includes internal loop compensation to provide stable operation over a wide range of operating conditions. The thermal shutdown feature protects the device from damage in the event of excessive power dissipation.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1536 $50.0752
18+ $5.8697 $105.6546
27+ $5.6862 $153.5274
37+ $5.5028 $203.6036
47+ $5.3194 $250.0118
63+ $4.7691 $300.4533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,607 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess