The LM3905N is a precision timer integrated circuit manufactured by National Semiconductor (now Texas Instruments). This versatile timer can be used in a wide variety of timing and control applications, offering accurate and reliable timing functions. It's a monolithic device providing stable time delays or oscillation.
Applications:
- Precision timing circuits
- Pulse generation
- Sequential timing control
- Time delay circuits
- Oscillators
Features:
- Highly accurate timing
- Wide supply voltage range
- Adjustable timing period
- TTL compatible output
- Monolithic construction for reliability
- Simple external components required
Benefits:
- Provides precise and repeatable timing intervals
- Offers flexibility in timing period adjustment
- Simplifies circuit design with minimal external components
- Ensures reliable operation in various environments
Technical Specifications:
- Supply Voltage: 4.5V to 15V (typical)
- Timing Accuracy: Typically around 0.5%
- Output Voltage: TTL compatible levels
- Timing Period: Adjustable via external resistor and capacitor
- Operating Temperature: 0°C to +70°C (Commercial)
The LM3905N precision timer offers a cost-effective and reliable solution for a wide range of timing and control applications. Its high accuracy and adjustable timing period make it a versatile choice for designs requiring precise time intervals.