The LM4040AIM3X-8.2 is a precision micropower shunt voltage reference manufactured by National Semiconductor, now Texas Instruments (TI). This device provides a stable and accurate 8.2V reference voltage, making it suitable for a wide range of applications requiring a reliable voltage source.
Applications
- Precision Voltage Reference
- Data Acquisition Systems
- Instrumentation
- Battery-Powered Devices
- Linear Regulators
Features
- Fixed 8.2V Output Voltage
- Low Temperature Coefficient
- Wide Operating Current Range
- Low Output Noise
- Small SOT-23 Package
Benefits
- High Accuracy: Provides a precise and stable 8.2V reference voltage, improving system accuracy.
- Stable Performance: Low temperature coefficient ensures minimal voltage drift over temperature variations.
- Low Power Consumption: Micropower operation is ideal for battery-powered and energy-sensitive applications.
- Compact Size: SOT-23 package saves valuable board space.
- Versatile: Suitable for a wide range of applications requiring a stable and accurate voltage reference.
Specifications
The LM4040AIM3X-8.2 offers a fixed 8.2V output voltage with tight initial accuracy. It operates over a wide current range and exhibits a low temperature coefficient, ensuring stable performance across varying temperatures. The device is available in a small SOT-23 package for space-constrained applications. The low output noise minimizes interference in sensitive circuits. For detailed electrical characteristics, thermal properties, and application circuit examples, refer to the manufacturer's datasheet.