The LM4128BQ1MFX3.0 is a precision low-dropout (LDO) voltage regulator from Texas Instruments (formerly National Semiconductor). It is designed to provide a stable and accurate output voltage with low noise and low quiescent current.
Applications
- Portable Electronics
- Battery-Powered Devices
- Microcontroller Power Supplies
- Sensor Power Supplies
Features
- Precision Output Voltage: Provides a highly accurate and stable output voltage.
- Low Dropout Voltage: Operates with a small difference between input and output voltage.
- Low Noise: Minimizes noise contribution to sensitive circuits.
- Low Quiescent Current: Reduces power consumption when the regulator is idle.
- Overcurrent and Overtemperature Protection: Protects the regulator from damage.
Benefits
- Stable Power Supply: Provides a clean and reliable power source for sensitive circuits.
- Extended Battery Life: Low quiescent current minimizes power drain in battery-operated devices.
- Improved System Performance: Low noise reduces interference and enhances signal quality.
- Simplified Circuit Design: Integrated protection features simplify circuit design.
- Increased System Reliability: Overcurrent and overtemperature protection enhance system robustness.
Additional Details
The LM4128BQ1MFX3.0 requires external capacitors for stable operation. The capacitor values should be chosen according to the manufacturer's recommendations. The regulator's performance is sensitive to the input voltage and load current. Consult the datasheet for detailed electrical specifications, application circuits, and recommended operating conditions.