EN
  • EN
  • DE

LM4780TA

Part No LM4780TA
Manufacturer National Semiconductor (TI)
Description Audio Power Amplifier Series Stereo 60W, Mono 120W Audio Power Amplifier with Mute
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1199954-LM4780TA
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4780TA CAD Model

Description

The LM4780TA is a stereo audio amplifier capable of delivering high power into 8Ω or 4Ω loads. Manufactured by Texas Instruments (formerly National Semiconductor), this amplifier is designed for high-performance audio applications requiring both power and fidelity. The LM4780TA features a robust design with built-in protection features, making it suitable for demanding consumer and professional audio equipment.

Applications

  • High-end stereo receivers: Provides amplification for high-fidelity audio reproduction.
  • Powered speakers: Used in active speaker systems to amplify the audio signal.
  • Home theater systems: Drives the front or surround speakers in a home theater setup.
  • Professional audio equipment: Employed in mixing consoles and studio monitors.
  • Audio amplifiers: Can be used as a building block for custom audio amplifier designs.

Features

  • Stereo configuration: Provides two independent channels of amplification.
  • High output power: Delivers up to 60W per channel into 8Ω loads or 75W per channel into 4Ω loads.
  • Low distortion: Ensures high-quality audio reproduction with minimal harmonic distortion.
  • Mute function: Allows for silent operation during power-up or power-down.
  • Thermal shutdown protection: Protects the amplifier from damage due to overheating.
  • Overvoltage protection: Protects the amplifier from damage due to excessive supply voltage.

Benefits

  • Excellent audio performance: Provides a clean and powerful audio signal.
  • Reliable operation: Built-in protection features enhance system reliability.
  • Easy to use: Requires minimal external components for basic operation.

Additional Details

The LM4780TA typically comes in a TO-220 package. Detailed electrical characteristics, application circuits, and handling precautions can be found in the official datasheet from Texas Instruments. The amplifier requires a dual power supply (positive and negative voltage). The external components are crucial for setting the gain and stability of the amplifier. Proper heatsinking is necessary to prevent overheating, especially when operating at high power levels. The LM4780TA offers a good balance of power, performance, and ease of use, making it a popular choice for various audio amplification applications. The amplifier's slew rate and bandwidth characteristics contribute to its ability to accurately reproduce audio signals across a wide frequency range. The input impedance and bias current should also be considered when designing the input circuitry.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $144.8584 $144.8584
2+ $140.0298 $280.0596
3+ $125.5439 $376.6317
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess