EN
  • EN
  • DE

LM4810MM

Part No LM4810MM
Manufacturer National Semiconductor (TI)
Description Dual 105mW Headphone Amplifier with Active-High Shutdown Mode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1199970-LM4810MM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4810MM CAD Model

Description

The LM4810MM is a Boomer® series audio power amplifier from National Semiconductor (now Texas Instruments). It's designed to deliver high-quality audio to stereo headphones, speakers, or other audio output devices.

Applications

  • Headphone Amplifiers: Used in headphone amplifiers for portable audio devices.
  • Portable Speakers: Suitable for small portable speakers.
  • Laptop Computers: Integrated into laptop computers for audio output.
  • Mobile Phones: Used in mobile phones for audio amplification.

Features

  • Stereo Audio Amplifier: Provides stereo audio amplification for two channels.
  • Low Total Harmonic Distortion (THD): Delivers high-quality audio with low distortion.
  • Shutdown Mode: Features a shutdown mode to conserve power when not in use.
  • Short-Circuit Protection: Includes short-circuit protection to prevent damage from shorted outputs.
  • Thermal Shutdown Protection: Incorporates thermal shutdown protection to prevent overheating.

Benefits

  • High-Quality Audio: Delivers high-quality audio with low distortion.
  • Power Efficiency: Designed for power efficiency, extending battery life in portable devices.
  • Protection Features: Built-in protection features ensure reliable operation.
  • Small Size: Available in a small package size for space-constrained applications.

Additional Details

The LM4810MM typically operates on a 3V to 5.5V power supply. It can deliver several milliwatts of power per channel into a typical headphone load (e.g., 32 ohms). The amplifier's gain can be adjusted using external resistors. The device's shutdown mode reduces power consumption to a very low level when the amplifier is not needed. The LM4810MM integrates volume control functionality, allowing for easy adjustment of the audio output level. It is available in a small MSOP (Mini Small Outline Package) package. The amplifier's input impedance is typically high, allowing it to be driven by a variety of audio sources. The LM4810MM is commonly used in conjunction with headphone jacks and volume control potentiometers.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5323 $50.5685
230+ $0.4368 $100.4640
355+ $0.4232 $150.2360
490+ $0.4095 $200.6550
635+ $0.3959 $251.3965
850+ $0.3549 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess