EN
  • EN
  • DE

LM48413TLX

Part No LM48413TLX
Manufacturer National Semiconductor (TI)
Catalog Linear - Amplifiers - Audio
Description Ultra Low EMI, Filterless, 1.2W Stereo Class D Audio Power Amplifier with E2S and National 3D Enhancement
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1199996-LM48413TLX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM48413TLX CAD Model

Description

The LM48413TLX is a Boomer® series high-efficiency, filterless Class D audio amplifier from Texas Instruments (formerly National Semiconductor). It's designed to deliver high-quality audio amplification while minimizing power consumption, making it suitable for portable devices and battery-powered applications.

Applications:

  • Mobile phones
  • Portable media players
  • Tablet computers
  • Laptop computers
  • Gaming devices
  • Bluetooth speakers
  • USB speakers

Features:

  • Filterless Class-D architecture
  • High efficiency (up to 90%)
  • Low quiescent current
  • Integrated speaker protection
  • Adjustable gain settings
  • Shutdown mode for power saving
  • Small micro SMD package

Benefits:

  • Extended battery life in portable devices
  • High-quality audio reproduction
  • Reduced external component count
  • Protection against speaker damage
  • Flexible gain control for various audio sources
  • Minimized power consumption in standby mode
  • Compact size for space-constrained designs

Additional Details:

The LM48413TLX utilizes a filterless Class-D architecture, which eliminates the need for external output filters, reducing component count and board space. Its high efficiency (up to 90%) maximizes battery life in portable applications. The amplifier integrates speaker protection circuitry, preventing damage from overcurrent or overvoltage conditions. The device features adjustable gain settings, allowing for flexible adaptation to different audio sources. A shutdown mode minimizes power consumption when the amplifier is not in use. The LM48413TLX comes in a small micro SMD package, making it ideal for space-constrained designs. It provides high-quality audio reproduction with low distortion and noise. The amplifier is designed to operate over a wide range of supply voltages, offering flexibility in various applications. Its robust design and integrated protection features ensure reliable performance in demanding environments. The LM48413TLX's high efficiency and small size make it an excellent choice for portable audio devices. Texas Instruments' advanced manufacturing processes ensure consistent performance and high reliability.

You May Also Be Interested in

Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess