EN
  • EN
  • DE

LM4923LQX

Part No LM4923LQX
Manufacturer National Semiconductor (TI)
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case LLP-8
Manufacturer National Semiconductor (TI)
Manufacturer Homepage www.national.com
Win Source Part Number 710805-LM4923LQX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4923LQX CAD Model

Description

The LM4923LQX is an audio power amplifier from National Semiconductor (now Texas Instruments). It is designed to deliver high-quality audio output for portable devices such as cell phones, MP3 players, and other handheld devices.

Applications

  • Mobile Phones: Provides audio amplification for speakerphone and multimedia playback.
  • MP3 Players: Enhances audio output for headphones and small speakers.
  • Portable Gaming Devices: Delivers clear and loud audio for immersive gaming experiences.
  • Laptop Computers: Integrated into laptops for improved audio performance from built-in speakers.
  • Personal Digital Assistants (PDAs): Amplifies audio output for voice prompts and media playback.

Features

  • High Output Power: Delivers sufficient power to drive small speakers with clarity.
  • Low Total Harmonic Distortion + Noise (THD+N): Ensures high-quality audio reproduction with minimal distortion.
  • Integrated Shutdown Mode: Minimizes power consumption when the amplifier is not in use.
  • Short-Circuit Protection: Protects the amplifier from damage due to short circuits.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the amplifier.

Benefits

  • Enhanced Audio Experience: High output power and low distortion contribute to a clear and immersive audio experience.
  • Extended Battery Life: Low power consumption and integrated shutdown mode help extend battery life in portable devices.
  • Improved Reliability: Short-circuit and thermal shutdown protection enhance the amplifier's reliability.
  • Simplified System Design: Integrated features reduce the need for external components.
  • Compact Size: Small package size allows for easy integration into portable devices.

Additional Details

The LM4923LQX typically comes in a small surface-mount package (e.g., LLP or WQFN). Key specifications include output power (e.g., 1W into 8Ω), low THD+N (e.g., 0.1%), and a wide operating voltage range (e.g., 2.4V to 5.5V). It often includes features like gain adjustability and pop-and-click suppression. This amplifier is designed to provide high-quality audio in portable applications while minimizing power consumption and maximizing battery life.

Its combination of audio performance, protection features, and power efficiency makes it a popular choice for portable electronic devices where audio quality and battery life are critical.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6590 $60.6130
17+ $7.1056 $120.7952
26+ $6.8838 $178.9788
35+ $6.6609 $233.1315
45+ $6.4391 $289.7595
61+ $5.7727 $352.1347
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess