EN
  • EN
  • DE
  • IT

LM5041BMTC

Part No LM5041BMTC
Manufacturer National Semiconductor (TI)
Description Cascaded PWM Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200278-LM5041BMTC
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5041BMTC CAD Model

Description

The LM5041BMTC is a PWM controller from Texas Instruments (formerly National Semiconductor) designed for use in phase-shifted full-bridge power converters. It incorporates all of the control features necessary to implement a phase-shifted full-bridge topology with primary-side control, simplifying the design of highly efficient and compact power supplies. The integrated features minimize external components and provide robust protection for demanding applications.

Applications:

  • Isolated power supplies for telecom equipment.
  • Server power supplies.
  • Industrial power converters.
  • High-power LED drivers.
  • Battery chargers.

Features:

  • Phase-shifted full-bridge control.
  • Programmable switching frequency.
  • Adjustable dead-time control.
  • Integrated slope compensation.
  • Programmable soft-start.
  • Over-current and over-voltage protection.
  • Under-voltage lockout (UVLO).

Benefits:

  • High efficiency and power density in isolated power supplies.
  • Simplified design with integrated control features.
  • Robust protection against fault conditions.
  • Adjustable parameters for optimized performance.
  • Reduced component count and BOM cost.

Additional Details:

The LM5041BMTC utilizes phase-shifted full-bridge control to achieve high efficiency and soft-switching operation, reducing switching losses and improving thermal performance. The programmable switching frequency allows for optimization of the power supply's performance based on specific application requirements. Adjustable dead-time control ensures that the MOSFETs switch properly, preventing shoot-through and further enhancing efficiency.

Furthermore, the integrated slope compensation prevents subharmonic oscillations, ensuring stable operation under all load conditions. The programmable soft-start feature limits inrush current during startup, protecting the power supply and the load. The LM5041BMTC offers comprehensive protection features, including over-current and over-voltage protection, as well as under-voltage lockout, ensuring reliable and safe operation in demanding applications.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess