EN
  • EN
  • DE

LM70280FB

Part No LM70280FB
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995572-LM70280FB
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM70280FB CAD Model

Description

The LM70280FB is a highly integrated power management unit (PMU) from Texas Instruments (formerly National Semiconductor). It's designed to provide efficient power solutions for a variety of applications requiring multiple voltage rails and sophisticated power sequencing.

Applications

  • Industrial automation and control systems: Powering microcontrollers, sensors, and communication interfaces.
  • Embedded systems: Used in applications requiring low power consumption and small form factor.
  • Portable devices: Such as handheld instruments and mobile computing platforms.
  • Medical devices: Powering sensors, processors, and display units in medical equipment.
  • Networking equipment: Providing power to routers, switches, and other network infrastructure components.

Features

  • Multiple Output Rails: Offers several independently regulated voltage outputs.
  • Programmable Sequencing: Allows for customized power-up and power-down sequencing to protect sensitive components.
  • High Efficiency DC-DC Converters: Integrated buck and boost converters for optimal power conversion efficiency.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Over-Voltage and Over-Current Protection: Built-in protection mechanisms to safeguard against damage.
  • I2C Interface: Enables easy configuration and monitoring of the PMU through a standard I2C communication bus.
  • Compact Package: Available in a small form factor package for space-constrained applications.

Benefits

  • Simplified Power System Design: Integrates multiple power management functions into a single chip, reducing design complexity.
  • Improved Power Efficiency: High-efficiency DC-DC converters minimize power losses and extend battery life.
  • Enhanced System Reliability: Built-in protection features prevent damage from voltage and current spikes.
  • Flexibility and Customization: Programmable sequencing and I2C interface allow for tailored power solutions.
  • Reduced Board Space: Compact package saves valuable board space in space-constrained applications.
  • Lower System Cost: Integration of multiple functions reduces the number of external components required.

The LM70280FB includes integrated LDOs (Low Dropout regulators) in addition to the switching regulators. These LDOs provide clean and stable power for sensitive analog circuits, reducing noise and improving performance. It supports various input voltage ranges, typically from 3V to 5.5V, making it compatible with a wide range of power sources. The device's thermal management features ensure stable operation even under high load conditions.

This PMU is particularly well-suited for applications that require a highly integrated, efficient, and flexible power solution. The ability to program the power sequencing is critical to ensure that all the required ICs such as microprocessors or DSPs receive the correct supply at the correct time.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess