EN
  • EN
  • DE

LM7171AIWM

Part No LM7171AIWM
Manufacturer National Semiconductor (TI)
Description Very High Speed, High Output Current, Voltage Feedback Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200625-LM7171AIWM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM7171AIWM CAD Model

Description

The LM7171AIWM is a high-speed, low-distortion operational amplifier from National Semiconductor (now Texas Instruments). It is designed for applications requiring wide bandwidth, high slew rate, and excellent signal fidelity. This amplifier is commonly used in high-performance audio circuits, video amplifiers, and data acquisition systems.

Applications:

  • Video amplifiers
  • Audio preamplifiers
  • High-speed data acquisition
  • Active filters
  • Line drivers

Features:

  • High slew rate: 4100 V/μs (typical)
  • Wide bandwidth: 200 MHz (typical)
  • Low total harmonic distortion (THD): 0.0009% (typical)
  • High open-loop gain
  • Low input bias current
  • Wide supply voltage range

Benefits:

  • Excellent signal fidelity due to low distortion
  • Fast response to input signals due to high slew rate and bandwidth
  • Accurate signal amplification due to high gain
  • Minimal signal degradation due to low bias current
  • Versatile operation with a wide range of supply voltages

Technical Specifications:

  • Slew Rate: 4100 V/μs (typical)
  • Gain Bandwidth Product: 200 MHz (typical)
  • Total Harmonic Distortion: 0.0009% (typical)
  • Input Bias Current: 10 nA (typical)
  • Supply Voltage Range: ±5V to ±15V
  • Operating Temperature: -40°C to +85°C

The LM7171AIWM is designed for demanding applications where signal integrity is critical. The high slew rate ensures fast response times, while the wide bandwidth allows for accurate amplification of high-frequency signals. The low distortion performance makes it well-suited for high-fidelity audio applications. The amplifier is available in a SOIC package, and its performance characteristics make it a popular choice among audio professionals and design engineers.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess