EN
  • EN
  • DE

LM748J883Q

Part No LM748J883Q
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Description OP Amp Single GP ±20V 8-Pin CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025965-LM748J883Q
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM748J883Q CAD Model

Description

The LM748J883Q is a high-reliability operational amplifier manufactured by National Semiconductor (now Texas Instruments - TI). It's designed for demanding applications where performance and reliability are critical. The "883Q" designation indicates that the device is processed and tested to meet the requirements of MIL-STD-883, ensuring its suitability for military, aerospace, and other high-reliability applications.

Applications

  • Military and Aerospace: Used in avionics, guidance systems, communication systems, and other military and aerospace applications.
  • Medical Instrumentation: Employed in critical medical devices where precision and reliability are paramount.
  • Industrial Control Systems: Incorporated into industrial automation and control systems requiring robust performance in harsh environments.
  • Data Acquisition Systems: Used in precision data acquisition systems for accurate signal processing.
  • High-Reliability Instrumentation: Suitable for instrumentation applications where long-term stability and reliability are essential.

Features

  • MIL-STD-883 Processing: Subjected to rigorous testing and screening procedures to meet military specifications.
  • High Open-Loop Gain: Provides high amplification for precise signal processing.
  • Low Input Offset Voltage: Minimizes errors due to input offset voltage.
  • Low Input Bias Current: Reduces errors caused by input bias current.
  • Internal Frequency Compensation: Simplifies circuit design and reduces the need for external components.
  • Short-Circuit Protection: Protects the device from damage due to short circuits.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.

Benefits

  • Exceptional Reliability: Guarantees reliable operation in harsh environments and demanding applications.
  • High Precision: Provides high accuracy and precision for critical signal processing tasks.
  • Meets Military Specifications: Complies with stringent military specifications (MIL-STD-883).
  • Simplified Circuit Design: Internal frequency compensation simplifies circuit design and reduces component count.
  • Robust Protection: Short-circuit protection prevents damage to the device and surrounding circuitry.

Additional Details

The LM748J883Q is typically packaged in a hermetically sealed package, such as a ceramic DIP (Dual In-line Package), to ensure long-term reliability and protection from environmental factors. It operates with a dual power supply (typically ±15V). The internal frequency compensation eliminates the need for external compensation components, simplifying circuit design. The device's high open-loop gain, low input offset voltage, and low input bias current contribute to its exceptional accuracy and precision. Detailed specifications, including electrical characteristics, thermal characteristics, and reliability data, are available in the device datasheet. Due to its high reliability and stringent manufacturing requirements, the LM748J883Q commands a premium price compared to commercial-grade operational amplifiers.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess