EN
  • EN
  • DE

LM7905T

Part No LM7905T
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070247-LM7905T
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM7905T CAD Model

Description

The LM7905T is a three-terminal negative voltage regulator manufactured by National Semiconductor (now Texas Instruments). It provides a fixed -5V output and is part of the LM79xx series, known for their reliability in providing regulated negative voltage supplies. This regulator is well-suited for applications requiring a stable negative voltage source with a moderate current output.

Applications

  • Power supplies for operational amplifiers: Regulating the negative voltage rail for op-amp circuits.
  • Negative voltage regulation in mixed-signal circuits: Providing a stable negative supply voltage in circuits that require both positive and negative voltages.
  • Dual power supply designs: Creating a negative voltage rail in dual power supply configurations.
  • Analog circuit power supplies: Supplying regulated negative voltage to analog circuitry.
  • Data acquisition systems: Powering components that require a -5V supply.

Features

  • Output Voltage: Fixed -5V output.
  • Output Current: Delivers up to 1A output current with adequate heat sinking.
  • Internal Thermal Overload Protection: Shuts down the regulator in case of excessive temperature.
  • Short Circuit Current Limiting: Protects the regulator and the load from damage during short circuits.
  • Output Transistor Safe-Area Compensation: Ensures stable operation under varying load conditions.
  • TO-220 Package: Through-hole package for easy mounting.

Benefits

  • Stable Output Voltage: Provides a consistent -5V output, ensuring reliable operation of connected devices.
  • Simplified Power Supply Design: Requires few external components, reducing design complexity and cost.
  • Enhanced System Reliability: Built-in protection features safeguard the regulator and the load.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments.
  • Easy to Use: Simple three-terminal configuration allows for quick and straightforward implementation.

Additional Details

The LM7905T requires a minimum input voltage of approximately -7V to maintain proper regulation. A heat sink is often necessary when operating at higher output currents to dissipate heat. The device is commonly available in a TO-220 through-hole package. Bypass capacitors at the input and output are recommended for stability and noise reduction. Refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1866 $50.3820
655+ $0.1531 $100.2805
1,015+ $0.1483 $150.5245
1,395+ $0.1436 $200.3220
1,805+ $0.1388 $250.5340
2,415+ $0.1244 $300.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess