EN
  • EN
  • DE

LMX2332LSLBX

Part No LMX2332LSLBX
Manufacturer National Semiconductor (TI)
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description PLLatinumTM Low Power Dual Frequency Synthesizer for RF Personal Communications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1202398-LMX2332LSLBX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2332LSLBX CAD Model

Description

The LMX2332LSLBX is a low-power frequency synthesizer manufactured by National Semiconductor (now Texas Instruments). It's designed for use in wireless communication systems, providing a stable and accurate frequency source for transceivers. These synthesizers are known for their low power consumption and high performance.

Applications

  • Wireless Communication: Used in cellular phones, cordless phones, and other wireless devices.
  • GPS Receivers: Employed in GPS devices for frequency synthesis and signal locking.
  • Satellite Communication: Integrated into satellite communication systems for frequency control.
  • Wireless LAN (WLAN): Utilized in Wi-Fi routers and access points.
  • Cordless Telephones: Found in cordless phone base stations and handsets.

Features

  • Low Power Consumption: Minimizes energy usage for extended battery life.
  • High-Frequency Operation: Supports frequency synthesis for high-frequency wireless bands.
  • Integrated VCO: Includes an integrated Voltage Controlled Oscillator (VCO) for frequency generation.
  • Phase-Locked Loop (PLL): Utilizes a PLL for accurate frequency locking and stability.
  • Serial Interface: Provides a serial interface for easy programming and control.

Benefits

  • Extended Battery Life: Minimizes power consumption, increasing the operational time of wireless devices.
  • Stable Frequency: Ensures reliable wireless communication with a precise frequency source.
  • Easy Integration: Simplifies system design with an integrated VCO and serial interface.
  • Versatile Application: Suitable for a wide range of wireless communication systems.
  • Compact Design: Allows for miniaturization of wireless devices.

Technical Specifications: The LMX2332LSLBX operates at low voltage and consumes minimal power. It features an integrated VCO and PLL, and it is controlled via a serial interface. It is available in a small surface-mount package.

Additional Details: When selecting the LMX2332LSLBX, consider the frequency range and power consumption requirements of your application. Review the manufacturer's datasheet for detailed electrical characteristics, programming information, and recommended operating conditions. Ensure proper loop filter design for optimal PLL performance.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5029 $60.0696
57+ $2.0536 $117.0552
88+ $1.9901 $175.1288
120+ $1.9254 $231.0480
156+ $1.8619 $290.4564
208+ $1.6690 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess