The LMZ10504EXTTZE is a SIMPLE SWITCHER® power module from Texas Instruments. This is an easy-to-use step-down DC-DC solution capable of driving up to 4A load with exceptional power conversion efficiency and good output voltage accuracy.
Applications:
- Point-of-Load regulation
- Embedded systems
- FPGA power
- Microcontroller power
- Industrial control systems
- Telecommunications equipment
Features:
- Integrated shielded inductor
- Simple Switcher Solution
- 4A maximum output current
- 3.0V to 5.5V input voltage range
- Adjustable output voltage
- Overcurrent and Overtemperature protection
- Enable pin for power sequencing
Benefits:
- Ease of use: Requires minimal external components, simplifying design and reducing development time.
- High efficiency: Converts power efficiently, reducing heat dissipation and increasing system reliability.
- Compact size: Small footprint allows for use in space-constrained applications.
- Robust protection: Protects the module and the load from damage due to overcurrent and overtemperature conditions.
- Flexible design: Adjustable output voltage allows for customized solutions to meet specific application requirements.
Additional Details:
The LMZ10504EXTTZE integrates a DC-DC converter controller, power MOSFETs, an inductor, and supporting passive components into a single package. This integration simplifies the design process and reduces the number of external components needed. Refer to the Texas Instruments datasheet for detailed specifications, application notes, recommended layout guidelines, and thermal performance information. The datasheet is crucial for ensuring proper operation and optimal performance in your specific application.