EN
  • EN
  • DE

LP3845IDTX-2.5

Part No LP3845IDTX-2.5
Manufacturer National Semiconductor (TI)
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+Rohs
Reference case TO-252
Manufacturer National Semiconductor (TI)
Manufacturer Homepage www.national.com
Win Source Part Number 754321-LP3845IDTX-2.5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3845IDTX-2.5 CAD Model

Description

The LP3845IDTX-2.5 is a 1.5A Low Dropout (LDO) linear regulator from Texas Instruments (formerly National Semiconductor), designed for applications requiring a stable and regulated 2.5V output voltage. This regulator offers excellent load and line regulation, along with protection features such as overcurrent and overtemperature protection. Its low dropout voltage allows it to operate with minimal input-to-output voltage differential, maximizing efficiency and extending battery life in portable applications.

Applications

  • Post regulators for switching power supplies
  • Battery-powered systems
  • Portable devices
  • Microprocessor core voltage regulation
  • Logic power supplies

Features

  • 1.5A output current capability
  • 2.5V fixed output voltage
  • Low dropout voltage
  • Excellent load and line regulation
  • Overcurrent protection
  • Overtemperature protection
  • Enable pin for shutdown

Benefits

  • Stable and regulated output voltage
  • Efficient power conversion
  • Extended battery life
  • Simplified power supply design
  • Enhanced system reliability
  • Reduced power dissipation

Additional Details

The LP3845IDTX-2.5's low dropout voltage minimizes power dissipation, improving overall system efficiency. Its excellent load and line regulation ensures a stable output voltage, even under varying load and input voltage conditions. The overcurrent protection limits the output current during fault conditions, preventing damage to the regulator and the load. The overtemperature protection shuts down the regulator when the junction temperature exceeds a safe level, protecting the device from thermal damage. The enable pin allows the regulator to be shut down, reducing power consumption in standby mode. The LDO regulator requires a minimal external components, reducing the bill of material (BOM) and board space. It is designed to operate over a wide input voltage range making it compatible with a variety of power sources. This regulator provides a stable and reliable voltage supply for sensitive electronic components, ensuring proper circuit operation.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess