EN
  • EN
  • DE
  • IT

LP38502TS-ADJ

Part No LP38502TS-ADJ
Manufacturer National Semiconductor (TI)
Description 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1203263-LP38502TS-ADJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP38502TS-ADJ CAD Model

Description

The LP38502TS-ADJ is a high-current, fast-transient response low dropout (LDO) regulator. It's designed to provide a stable and regulated adjustable output voltage with a very low dropout voltage. This LDO regulator is optimized for applications requiring high efficiency and fast transient response, making it ideal for powering sensitive analog circuits and high-performance digital systems.

Applications:

  • Microprocessor and DSP power supplies: Provides a stable and regulated voltage supply for microprocessors, DSPs, and other digital integrated circuits.
  • Post regulators for switching converters: Can be used as a post regulator to reduce ripple and noise from switching power supplies.
  • Portable electronics: Suitable for battery-powered applications where efficiency and size are critical.
  • Networking equipment: Used in networking equipment to power sensitive analog circuits and digital ASICs.
  • Industrial control systems: Provides a stable and regulated voltage for sensors, actuators, and other components.

Features:

  • Adjustable output voltage: Output voltage can be adjusted using external resistors.
  • Low dropout voltage: Operates with a very small difference between input and output voltage.
  • High output current capability: Can supply a substantial amount of current to the load.
  • Fast transient response: Quickly responds to changes in load current, maintaining a stable output voltage.
  • Overcurrent and overtemperature protection: Protects the regulator and the load from damage.

Benefits:

  • Stable output voltage: Ensures reliable operation of connected devices.
  • Efficient power conversion: Low dropout voltage minimizes power losses.
  • Protection against damage: Overcurrent and overtemperature protection safeguards the regulator and the load.
  • Adjustable output voltage: Allows for flexible voltage settings.
  • Fast response to load changes: Provides a stable voltage even with dynamic loads.

The LP38502TS-ADJ typically comes in a TO-263 package. An output capacitor is required for stable operation. The output voltage is set using external resistors. A heatsink may be required depending on the input voltage, output current, and ambient temperature. The datasheet provides detailed information on the electrical characteristics, thermal performance, and application circuits.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.9640 $56.3160
47+ $2.4321 $114.3087
72+ $2.3560 $169.6320
99+ $2.2800 $225.7200
128+ $2.2040 $282.1120
171+ $1.9760 $337.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,810 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess