EN
  • EN
  • DE

LP3881EMRX-1.2

Part No LP3881EMRX-1.2
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Linear
Description 0.8A Fast-Response Ultra Low Dropout Linear Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1203535-LP3881EMRX-1.2
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3881EMRX-1.2 CAD Model

Description

The LP3881EMRX-1.2 is a 1.2A low dropout (LDO) regulator from National Semiconductor (now Texas Instruments). It is designed to provide a stable and regulated 1.2V output voltage from a higher input voltage with minimal voltage drop, making it suitable for powering sensitive electronic components.

Applications:

  • Microprocessor and Microcontroller Power: Providing a stable 1.2V core voltage for microprocessors and microcontrollers.
  • FPGA and DSP Power: Powering FPGAs (Field-Programmable Gate Arrays) and DSPs (Digital Signal Processors) requiring a 1.2V supply.
  • Memory Power: Regulating the supply voltage for memory devices such as DDR and SDRAM.
  • Post-Regulation: Used as a post-regulator after a switching power supply to reduce noise and improve output voltage accuracy.
  • Portable Devices: Powering various components in battery-powered portable devices due to its low dropout voltage and efficiency.

Features:

  • Low Dropout Voltage: Maintains regulation with a very small difference between input and output voltage.
  • 1.2A Output Current: Delivers up to 1.2A of output current to power a wide range of loads.
  • Stable with Ceramic Output Capacitors: Stable operation with low-ESR ceramic output capacitors.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive load currents.
  • Thermal Overload Protection: Features thermal overload protection to prevent damage from overheating.
  • Shutdown Function: A shutdown pin allows the regulator to be disabled for power saving.

Benefits:

  • Stable Power Supply: Provides a stable and regulated 1.2V output voltage for sensitive electronic components.
  • High Efficiency: Low dropout voltage improves efficiency, especially when the input voltage is close to the output voltage.
  • Reliable Operation: Overcurrent and thermal overload protection ensure reliable operation under fault conditions.
  • Simplified Design: Stable with ceramic output capacitors, reducing the complexity and cost of the power supply design.
  • Power Saving: Shutdown function allows the regulator to be disabled when not needed, reducing power consumption.

Additional Details:

The LP3881EMRX-1.2 typically requires an input capacitor and an output capacitor for stable operation. Key specifications include the input voltage range, dropout voltage, output voltage accuracy, and quiescent current. Refer to the datasheet for detailed electrical characteristics, application circuits, and PCB layout recommendations. Proper heatsinking may be required depending on the load current and input voltage. The device is often available in a surface mount package.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,484 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess