EN
  • EN
  • DE

LP3883ESX-1.5

Part No LP3883ESX-1.5
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Linear
Description 3A Fast-Response Ultra Low Dropout Linear Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1203555-LP3883ESX-1.5
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3883ESX-1.5 CAD Model

Description

The LP3883ESX-1.5 is a 3A Low Dropout (LDO) linear regulator from Texas Instruments (formerly National Semiconductor). It's designed to provide a stable and regulated 1.5V output voltage with minimal dropout voltage, making it suitable for applications requiring efficient power management. This LDO regulator is commonly used in battery-powered devices, portable electronics, and other applications where minimizing power loss and extending battery life are crucial.

Applications

  • Portable Electronics: Used in smartphones, tablets, and other portable devices for efficient voltage regulation.
  • Battery-Powered Devices: Employed in battery-powered devices to provide a stable and regulated output voltage.
  • Post Regulation for Switching Power Supplies: Utilized for post-regulation to reduce ripple and noise in switching power supplies.
  • Microprocessor and DSP Power: Used for powering microprocessors and digital signal processors (DSPs) with a stable and regulated voltage.
  • Point of Load Regulation: Used for point-of-load regulation to provide a stable voltage to specific components or sections of a circuit.

Features

  • Low Dropout Voltage: Minimizes power loss and improves efficiency, especially at low input voltages.
  • 3A Output Current: Capable of sourcing up to 3A of output current.
  • Fixed Output Voltage: Provides a stable and regulated 1.5V output voltage.
  • Over-Temperature and Over-Current Protection: Protects the device and the load from damage due to excessive temperature or current.
  • Enable Pin: Allows for easy on/off control of the regulator.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.

Benefits

  • High Efficiency: Low dropout voltage minimizes power losses and improves overall efficiency.
  • Stable Output Voltage: Provides a stable and regulated 1.5V output voltage, ensuring reliable operation of the load.
  • Protection Features: Over-temperature and over-current protection enhance device and system reliability.
  • Easy to Use: Fixed output voltage and enable pin simplify circuit design and integration.
  • Low Power Consumption: Low quiescent current minimizes power consumption in standby mode.

Technical Specifications:

  • Output Voltage: 1.5 V
  • Output Current: 3 A
  • Input Voltage Range: Typically 2.5V to 5.5V
  • Dropout Voltage: Typically 300 mV at 3 A
  • Quiescent Current: Typically 5 mA
  • Operating Temperature: -40°C to +125°C
  • Package Type: TO-263

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess