EN
  • EN
  • DE

SPX431AS-L/TR

Part No SPX431AS-L/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Win Source Part Number 192665-SPX431AS-L/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX431AS-L/TR CAD Model

Description

The SPX431AS-L/TR is a precision adjustable shunt regulator from Exar Corporation. This three-terminal adjustable voltage reference offers high accuracy and stability, making it suitable for a wide range of applications requiring a precise voltage reference or error amplifier. The 'L' likely signifies a lead-free version, and '/TR' denotes tape and reel packaging for automated assembly.

Applications:

  • Power supplies: Used as a reference voltage in switching and linear power supplies.
  • Voltage monitoring: Provides accurate voltage detection for over-voltage and under-voltage protection.
  • Error amplifiers: Used in feedback control loops to improve stability and accuracy.
  • Instrumentation: Provides a precision voltage reference for measurement and control systems.
  • Linear regulators: Implements adjustable linear regulators with external components.

Features:

  • Adjustable output voltage: Output voltage can be set to any value between Vref and 36V using external resistors.
  • Low output impedance: Ensures stable operation even with varying load conditions.
  • High accuracy: Provides a precise and stable reference voltage.
  • Low temperature coefficient: Maintains stability over a wide temperature range.
  • Wide operating current range: Functions reliably over a broad range of cathode currents.
  • Lead-free package: Complies with RoHS environmental standards.

Benefits:

  • Flexible design: Adjustable output voltage allows for customization to specific application requirements.
  • Improved system stability: Low output impedance reduces oscillations and improves transient response.
  • Enhanced accuracy: High precision voltage reference minimizes errors in control and measurement circuits.
  • Increased reliability: Robust design ensures stable operation over a wide range of conditions.
  • Environmentally friendly: Lead-free construction meets environmental regulations.

The SPX431AS-L/TR provides excellent performance with low dynamic output impedance and a sharp turn-on characteristic. It is suitable for applications requiring a precise and stable adjustable voltage reference. The use of external resistors allows for fine-tuning of the output voltage. The device is packaged for automated assembly, simplifying manufacturing processes. Its robust design and wide operating range make it a versatile choice for a variety of applications.

You May Also Be Interested in

Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess