EN
  • EN
  • DE

LP3925RMX

Part No LP3925RMX
Manufacturer National Semiconductor (TI)
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case BGA
Manufacturer National Semiconductor (TI)
Manufacturer Homepage www.national.com
Win Source Part Number 754324-LP3925RMX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3925RMX CAD Model

Description

The LP3925RMX is an audio subsystem power management unit (PMU) manufactured by Texas Instruments (TI), formerly National Semiconductor. This PMU is specifically designed for portable audio applications, providing a comprehensive power management solution for audio codecs, amplifiers, and other audio components. It integrates multiple voltage regulators, power switches, and control logic to optimize power consumption and enhance audio performance.

Applications:

  • Portable Audio Players: Powering and managing audio components in MP3 players, iPods, and other portable audio devices.
  • Smartphones: Providing power management for audio codecs, amplifiers, and speakers in smartphones.
  • Tablets: Managing power for audio subsystems in tablets.
  • Portable Gaming Devices: Powering and controlling audio components in handheld gaming consoles.
  • Bluetooth Headsets: Providing power management for audio codecs, amplifiers, and Bluetooth transceivers in wireless headsets.

Features:

  • Multiple Voltage Regulators: Integrates multiple LDO (Low Dropout) regulators and DC-DC converters to provide different voltage rails for various audio components.
  • Power Switches: Includes power switches for enabling and disabling individual audio components to minimize power consumption.
  • I2C Interface: Provides an I2C interface for controlling and configuring the PMU.
  • Low Quiescent Current: Minimizes power consumption during standby and inactive periods.
  • Short-Circuit Protection: Protects the PMU and connected components from damage due to short circuits.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the PMU when the temperature exceeds a safe limit.

Benefits:

  • Optimized Power Management: Reduces power consumption and extends battery life in portable audio applications.
  • Simplified Design: Integrates multiple power management functions into a single chip, simplifying system design.
  • Improved Audio Performance: Provides clean and stable power for audio components, enhancing audio quality.
  • Protection Against Overload: Short-circuit and thermal shutdown protection safeguards the PMU and connected components.
  • Flexibility: Can be configured and controlled via I2C interface to adapt to different system requirements.

Additional Details:

The LP3925RMX typically includes multiple LDO regulators with different output voltage capabilities and a buck converter. The I2C interface allows for programming of output voltages, enable/disable control, and status monitoring. The device is available in a small package. It is designed to operate with a wide input voltage range and provides excellent power efficiency. TI provides detailed application notes and datasheets for using the LP3925RMX in various audio applications. Consult the official Texas Instruments documentation for precise specifications, register maps, and application guidelines.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess