EN
  • EN
  • DE

LP3984ITP-1.8

Part No LP3984ITP-1.8
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0606+
Reference case microSM
Manufacturer National Semiconductor (TI)
Manufacturer Homepage www.national.com
Win Source Part Number 719049-LP3984ITP-1.8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3984ITP-1.8 CAD Model

Description

The LP3984ITP-1.8 is a low-dropout (LDO) linear regulator from Texas Instruments (formerly National Semiconductor). It's designed to provide a stable and accurate 1.8V output voltage from a higher input voltage. This regulator is known for its low quiescent current and small size, making it suitable for battery-powered and portable applications where efficiency and space are critical.

Applications:

  • Mobile phones and smartphones: Powering core logic and peripheral devices.
  • PDAs (Personal Digital Assistants): Providing regulated voltage for processors and memory.
  • MP3 players and portable media devices: Ensuring stable power for audio and video processing.
  • Wireless devices: Regulating voltage for RF transceivers and microcontrollers.
  • Battery-powered equipment: Offering efficient voltage regulation in devices with limited power resources.

Features:

  • Low dropout voltage: Operates with a small difference between input and output voltage, maximizing battery life.
  • Stable with ceramic capacitors: Ensures stable operation with low-ESR ceramic capacitors, reducing component count and cost.
  • Low quiescent current: Minimizes power consumption when the regulator is not actively supplying current.
  • Over-current protection: Protects the regulator and the load from damage in case of a short circuit or overload.
  • Thermal shutdown protection: Prevents the regulator from overheating and failing due to excessive power dissipation.
  • Fixed output voltage: Provides a precise and stable 1.8V output voltage.
  • Enable pin: Allows the regulator to be turned on and off, further reducing power consumption.

Benefits:

  • Extended battery life: Low quiescent current and low dropout voltage contribute to longer battery life in portable devices.
  • Improved system reliability: Over-current and thermal shutdown protection prevent damage to the regulator and the load.
  • Smaller and more compact designs: Small size and ceramic capacitor stability enable smaller and more compact designs.
  • Simplified design: Fixed output voltage simplifies the design process and reduces the need for external components.
  • Lower cost: Ceramic capacitor stability reduces component count and cost.

Technical Specifications:

The LP3984ITP-1.8 typically features an input voltage range of 2.5V to 5.5V. It provides a fixed output voltage of 1.8V with an output current capability of up to 150mA. The dropout voltage is typically around 150mV at 150mA. The quiescent current is typically 15μA. It is available in a Thin SOT-23 package.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess