EN
  • EN
  • DE

LP3997MMX-3.3

Part No LP3997MMX-3.3
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Linear
Description Micropower 250mA CMOS LDO Regulator with Error  Flag / Power-On-Reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1203895-LP3997MMX-3.3
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3997MMX-3.3 CAD Model

Description

The LP3997MMX-3.3 is a low-dropout (LDO) voltage regulator manufactured by Texas Instruments (TI), formerly National Semiconductor. This regulator is designed to provide a stable and precise 3.3V output voltage from a higher input voltage, while minimizing power dissipation. It is commonly used in battery-powered devices, portable equipment, and other applications where efficiency and space are critical. The LP3997MMX-3.3 offers low quiescent current, high accuracy, and excellent transient response.

Applications:

  • Battery-Powered Devices: Used to regulate voltage in battery-powered devices such as smartphones, tablets, and laptops.
  • Portable Equipment: Employed in portable equipment such as digital cameras, MP3 players, and handheld devices.
  • Microcontroller Power Supplies: Provides a stable voltage supply for microcontrollers and microprocessors.
  • Wireless Communication Devices: Used in wireless communication devices such as Bluetooth modules and Wi-Fi modules.
  • Sensor Power Supplies: Provides a stable voltage supply for sensors and transducers.

Features:

  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • 3.3V Output Voltage: Provides a stable and precise 3.3V output voltage.
  • Low Quiescent Current: Consumes minimal current when not actively regulating, extending battery life.
  • High Accuracy: Offers high output voltage accuracy.
  • Excellent Transient Response: Quickly responds to changes in load current.

Benefits:

  • Improved Battery Life: Low quiescent current and high efficiency extend battery life in portable devices.
  • Stable Voltage Supply: Provides a stable and precise voltage supply for sensitive electronic components.
  • Reduced Power Dissipation: Low dropout voltage minimizes power dissipation.
  • Compact Design: Small package size saves space on the circuit board.
  • Reliable Performance: Provides reliable and consistent performance.

Additional Details:

The LP3997MMX-3.3 is typically available in a small outline package, such as a WSON (Very thin Small Outline No-Lead) package. Key electrical characteristics include input voltage range, output current capability, dropout voltage, and quiescent current. Proper input and output capacitors are required to ensure stable operation. The LP3997MMX-3.3 is a reliable and efficient LDO regulator suitable for a wide range of applications requiring a stable 3.3V voltage supply.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess