EN
  • EN
  • DE

LP8345IDT-2.5

Part No LP8345IDT-2.5
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Linear
Description Low Dropout, Low IQ, 500mA CMOS Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1204048-LP8345IDT-2.5
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP8345IDT-2.5 CAD Model

Description

The LP8345IDT-2.5 is a low dropout (LDO) linear regulator from Texas Instruments (formerly National Semiconductor). It's designed to provide a stable and accurate 2.5V output voltage from a higher input voltage. This regulator is known for its low dropout voltage, meaning it can maintain regulation even when the input voltage is only slightly higher than the output voltage. This makes it suitable for battery-powered applications and systems where voltage headroom is limited.

Applications:

  • Portable Electronics: Cell phones, tablets, and other battery-powered devices.
  • Post Regulation for Switching Power Supplies: Providing a clean and stable voltage rail after a switching converter.
  • Microcontroller Power: Supplying power to microcontrollers and other digital logic devices.
  • Networking Equipment: Powering ASICs and other components in networking devices.
  • Industrial Control Systems: Providing regulated power in industrial automation applications.

Features:

  • Low Dropout Voltage: Operates with minimal difference between input and output voltage.
  • Stable with Ceramic Output Capacitors: Designed for stability with low-ESR ceramic capacitors.
  • Overcurrent Protection: Protects the regulator and load from excessive current draw.
  • Thermal Shutdown: Protects the regulator from overheating due to excessive power dissipation.
  • Fixed Output Voltage: Provides a precise and stable 2.5V output.
  • Enable Pin: Allows the regulator to be turned on and off for power saving.

Benefits:

  • Improved Battery Life: Low dropout voltage maximizes battery runtime in portable applications.
  • Stable and Reliable Power: Provides a clean and regulated voltage rail for sensitive electronic components.
  • Simplified Design: Requires minimal external components for operation.
  • Protection Against Fault Conditions: Overcurrent and thermal shutdown features prevent damage to the regulator and load.
  • Reduced Noise: Low noise operation for sensitive analog circuits.

Additional Details:

The LP8345IDT-2.5 typically comes in a SOT-223 package. Key specifications include a maximum input voltage rating (e.g., 5.5V or 6V), output current capability (e.g., 500mA or 1A), and low quiescent current. The specific values will vary depending on the exact datasheet revision. It is critical to consult the official Texas Instruments datasheet for the LP8345IDT-2.5 to confirm all electrical characteristics, application notes, and recommended external component values. The regulator is designed to be stable with ceramic output capacitors, which helps to minimize board space and reduce the overall cost of the system.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess