EN
  • EN
  • DE

LV13605TJ-ADJ/NOPB

Part No LV13605TJ-ADJ/NOPB
Manufacturer National Semiconductor (TI)
Catalog Specialized ICs
Description LV13605TJ-ADJ/NOPB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr National Semiconductor (TI)
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
HTSUS 0000.00.0000
Win Source Part Number 924624-LV13605TJ-ADJ/NOPB
Ultra Librarian 3D Model Ultra Librarian LV13605TJ-ADJ/NOPB CAD Model

Description

The LV13605TJ-ADJ/NOPB is an adjustable low-dropout (LDO) voltage regulator manufactured by Texas Instruments (TI), formerly National Semiconductor. It is designed to provide a stable and regulated output voltage from a higher input voltage, with a very low voltage drop between the input and output. The adjustable output voltage feature allows for flexible use in a variety of applications.

Applications

  • Post-Regulation for Switching Power Supplies
  • Battery-Powered Systems
  • Portable Devices
  • Microcontroller Power Supplies
  • FPGA Power Supplies
  • Noise-Sensitive Applications

Features

  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Low Dropout Voltage: Maintains regulation with a minimal input-output voltage difference.
  • High Accuracy: Provides a precise and stable output voltage.
  • Overcurrent Protection: Protects the regulator and the load from damage.
  • Thermal Shutdown Protection: Shuts down the regulator when the temperature exceeds a safe limit.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • NOPB: Lead-free and RoHS compliant.

Benefits

  • Stable Output Voltage: Provides a consistent and reliable power supply.
  • High Efficiency: Low dropout voltage reduces power losses.
  • Flexibility: Adjustable output voltage allows for use in a wide range of applications.
  • Protection: Overcurrent and thermal shutdown protection enhance system reliability.

Technical Specifications

Key specifications of the LV13605TJ-ADJ/NOPB typically include:

  • Output Voltage: Adjustable (refer to datasheet for the range)
  • Input Voltage Range: Consult the datasheet for the input voltage range.
  • Dropout Voltage: Check datasheet for the dropout voltage at a specific current.
  • Output Current: Consult datasheet for the maximum output current (e.g., 1.5A).
  • Quiescent Current: Check datasheet for the quiescent current value.
  • Operating Temperature Range: Typically -40°C to +125°C.
  • Package Type: TO-263 or other surface-mount packages.

You May Also Be Interested in

Analog Devices Inc.
IC BROADBAND FRONT-END 80LQFP
Lowest to $36.9339
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Video-Modulator with PLL
Lowest to $6.5223
Microchip Technology
IC SWITCH 10/100 5PORT 128PQFP
Lowest to $12.5259
Infineon Technologies
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC SWITCH 10/100 3PORT 128PQFP
Lowest to $29.3774

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,136 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess