EN
  • EN
  • DE

MC1489P/NS

Part No MC1489P/NS
Manufacturer National Semiconductor (TI)
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case DIP14
Manufacturer National Semiconductor (TI)
Manufacturer Homepage www.national.com
RoHS State Request Verification
Win Source Part Number 711119-MC1489P/NS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC1489P/NS CAD Model

Description

The MC1489P, originally manufactured by National Semiconductor and now by Texas Instruments (TI), is a quad line receiver designed to interface data terminal equipment (DTE) with data communications equipment (DCE). It is specifically designed to meet the requirements of EIA Standard RS-232D.

Applications:

  • RS-232 Interfaces
  • Modems
  • Computer Peripherals
  • Data Acquisition Systems

Features:

  • Four independent receivers in a single package
  • Built-in input threshold hysteresis for noise immunity
  • Input protection to ±30V
  • Compatible with standard TTL logic levels
  • Single 5V power supply operation
  • Operates with single or split supplies

Benefits:

  • Improved Noise Immunity: The built-in hysteresis improves noise margin and reduces false triggering caused by noisy environments.
  • Simplified System Design: The TTL compatibility allows direct interfacing with common logic circuits.
  • Robust Input Protection: Input protection up to ±30V safeguards the receiver from voltage surges and transients.
  • Reduced Component Count: Integrating four receivers into a single package reduces board space and overall system cost.
  • Easy Integration: Operates from a single +5V supply simplifying power supply design.

Additional Details:

The MC1489P converts single-ended RS-232 signals to TTL logic levels. It offers a high input impedance, minimizing loading on the transmission line. The hysteresis characteristic prevents oscillations due to slow-changing or noisy input signals. This device is typically used in applications where reliable data transmission is critical, such as serial communication interfaces, modems, and computer peripherals.

The device is available in a 14-pin PDIP (Plastic Dual In-Line Package). It is designed for operation in a temperature range of 0°C to +70°C.

You May Also Be Interested in

Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Molex, LLC
FPC Connector
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess