EN
  • EN
  • DE

MH0009CG

Part No MH0009CG
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022239-MH0009CG
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MH0009CG CAD Model

Description

The MH0009CG is a Hall effect latch manufactured by Texas Instruments (formerly National Semiconductor). It's designed for applications requiring a magnetically activated switch. This component uses the Hall effect principle to detect the presence and polarity of a magnetic field.

Applications

  • Brushless DC (BLDC) motor commutation: The MH0009CG is used to detect the rotor position in BLDC motors, enabling efficient and reliable commutation of the motor windings.
  • Position and speed sensing: It's applied in various sensing applications where the presence, position, or speed of a moving part needs to be detected using a magnet. Examples include linear position sensors and rotary encoders.
  • Proximity detection: Can be used in proximity sensors to detect when an object with a magnet is nearby.
  • Flow meters: Detecting the rotation of an impeller driven by fluid flow.
  • Door and lid closure detection: Used in security systems and appliances to detect whether a door or lid is open or closed.

Features

  • Hall Effect Latch: Outputs a stable high or low signal based on the applied magnetic field, maintaining its state even when the magnetic field is removed (until the opposite polarity is detected).
  • Operates with a wide voltage range: Typically operates within a 3V to 24V supply voltage.
  • High magnetic sensitivity: Requires a relatively small magnetic field to switch the output.
  • Built-in reverse voltage protection: Protects the device from damage if the supply voltage is connected in reverse.
  • Open-collector output: Requires an external pull-up resistor to define the high-level output voltage. This provides flexibility in interfacing with different logic levels.
  • Small package size: Allows for easy integration into space-constrained applications.

Benefits

  • Reliable switching: The Hall effect principle provides reliable and consistent switching performance over a wide range of operating conditions.
  • Non-contact sensing: The sensor does not need to be in physical contact with the moving part, reducing wear and tear.
  • Long life: The absence of mechanical contacts results in a long operating life.
  • Immunity to dust and dirt: The encapsulated design protects the sensor from environmental contaminants.
  • Easy to use: Simple interface with external circuitry.

Additional Details

The MH0009CG typically requires an external pull-up resistor connected to the output. The value of the resistor should be chosen based on the supply voltage and the desired switching speed. The datasheet provides detailed specifications on the magnetic operating points (Bop, Brp), supply voltage range, operating temperature range, and output characteristics.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess