EN
  • EN
  • DE

MM54C00J/883B

Part No MM54C00J/883B
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031757-MM54C00J/883B
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM54C00J/883B CAD Model

Description

The MM54C00J/883B is a quad 2-input NAND gate manufactured by National Semiconductor, now part of Texas Instruments (TI). This is a CMOS logic gate belonging to the 54C series designed for military and high-reliability applications. The '/883B' designation indicates compliance with MIL-STD-883, a military standard for microelectronic devices, ensuring a high level of quality and reliability.

Applications:

  • Military and Aerospace Systems: Used in applications where high reliability and performance are critical.
  • Industrial Control Systems: Employed in harsh environments requiring robust components.
  • Logic Circuits: Acts as a fundamental building block in digital logic circuits.
  • Data Processing: Used for basic data manipulation and processing.

Features:

  • Quad 2-Input NAND Gates: Contains four independent 2-input NAND logic gates in a single package.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Operates over a broad voltage range, typically 3V to 15V.
  • High Noise Immunity: Provides high noise immunity for reliable operation in noisy environments.
  • MIL-STD-883 Compliance: Meets the stringent requirements of MIL-STD-883 for quality and reliability.

Benefits:

  • High Reliability: Ensures reliable operation in demanding applications due to MIL-STD-883 compliance.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable applications.
  • Versatile: Can be used in a wide range of digital logic circuits.
  • Easy to Use: Simple logic function and readily available.
  • Standard Package: Available in a standard DIP package for easy integration.

Additional Details:

The MM54C00J/883B is typically housed in a ceramic DIP (dual in-line package) for enhanced thermal performance and hermetic sealing. The operating temperature range is usually -55°C to +125°C. NAND gates are a fundamental logic building block and can be used to implement other logic functions such as AND, OR, and NOT gates. The '/883B' designation adds significant cost due to the stringent testing and quality control procedures required for MIL-STD-883 compliance.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess