EN
  • EN
  • DE

NM27C64Q-150

Part No NM27C64Q-150
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027554-NM27C64Q-150
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NM27C64Q-150 CAD Model

Description

The NM27C64Q-150 is a 64K-bit (8K x 8) UV Erasable Programmable Read-Only Memory (EPROM) manufactured by National Semiconductor (now Texas Instruments). It is designed for applications requiring non-volatile storage and in-system programmability. The '150' in the part number indicates an access time of 150ns.

Applications:

  • Firmware Storage: Stores boot code and system firmware in embedded systems.
  • Program Storage: Used for storing application programs in microcontrollers and other processors.
  • Look-Up Tables: Implements look-up tables for various calculations and data conversions.
  • Code Storage in Industrial Control Systems: Stores control programs and parameters in industrial automation equipment.
  • Character Generators: Used in display systems to store character fonts.

Features:

  • 64K-bit (8K x 8) Capacity: Provides 64 kilobytes of non-volatile storage.
  • UV Erasable: Can be erased using ultraviolet light and reprogrammed.
  • Fast Access Time: Offers an access time of 150ns, enabling fast data retrieval.
  • Three-State Output: Allows for easy memory expansion.
  • TTL Compatible: Compatible with standard TTL voltage levels.
  • Single 5V Power Supply: Operates from a single 5V power supply.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Reprogrammability: Allows for code updates and modifications.
  • Fast Data Access: The 150ns access time provides quick data retrieval.
  • Easy System Integration: TTL compatibility and single 5V power supply simplify system design.

Technical Specifications:

The NM27C64Q-150 is typically packaged in a ceramic DIP (Dual In-line Package) with a quartz window for UV erasing. The operating temperature range is usually 0°C to +70°C. Programming requires a specific programming voltage applied to the appropriate pins. Refer to the datasheet for detailed programming instructions and electrical characteristics.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess