EN
  • EN
  • DE

PAL10H8ANC

Part No PAL10H8ANC
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1184472-PAL10H8ANC
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAL10H8ANC CAD Model

Description

The PAL10H8ANC is a Programmable Array Logic (PAL) device manufactured by National Semiconductor, now part of Texas Instruments (TI). It's a type of programmable logic device (PLD) used for implementing custom digital circuits. PAL devices offer a flexible and efficient way to implement logic functions, making them suitable for a variety of applications.

Applications:

  • Address Decoders: Generating enable signals for memory and peripheral devices.
  • State Machines: Implementing sequential logic circuits for controlling various processes.
  • Combinatorial Logic Functions: Implementing complex logic functions with multiple inputs and outputs.
  • Peripheral Controllers: Controlling the operation of peripheral devices such as keyboards, displays, and printers.
  • Timing Circuits: Generating timing signals for various system operations.

Features:

  • Programmable Logic Array: Allows for the implementation of custom logic functions.
  • AND-OR Structure: Implements logic functions using a combination of AND and OR gates.
  • High Speed: Offers fast propagation delays for high-performance applications.
  • Low Power Consumption: Minimizes power dissipation for battery-powered applications.
  • TTL Compatibility: Compatible with standard TTL logic levels.
  • 20-Pin DIP Package: Standard package for easy prototyping and integration.

Benefits:

  • Flexibility: Allows for the implementation of custom logic functions to meet specific application requirements.
  • Reduced Component Count: Replaces multiple discrete logic gates, reducing board space and cost.
  • Improved Performance: Offers faster propagation delays compared to discrete logic gates.
  • Simplified Design: Simplifies the design process by allowing for the implementation of complex logic functions in a single device.
  • Reduced Power Consumption: Minimizes power dissipation, making it suitable for battery-powered applications.

Additional Details:

The PAL10H8ANC typically consists of a programmable AND array followed by a fixed OR array. The AND array is programmed to implement the desired logic functions, while the OR array combines the outputs of the AND gates to generate the final outputs. Programming is typically done using a PAL programmer. The specific propagation delays, power consumption, and other performance parameters can vary depending on the specific model and operating conditions. Refer to the manufacturer's datasheet for precise technical details.

You May Also Be Interested in

NEC
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Richtek USA Inc.
Need more? Email Us
RF Micro Devices
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
NANYA
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess