EN
  • EN
  • DE

NX2520SA-30.0MHZ

Part No NX2520SA-30.0MHZ
Manufacturer NDK
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NDK
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832979-NX2520SA-30.0MHZ
Ultra Librarian 3D Model Ultra Librarian NX2520SA-30.0MHZ CAD Model

Description

The NDK NX2520SA-30.0MHZ is a surface-mount crystal oscillator, providing a stable and precise 30.0 MHz clock signal for various electronic circuits. This component is crucial for applications requiring accurate timing and synchronization. Its compact size and reliable performance make it a popular choice for modern electronic designs.

Applications

  • Microprocessors and microcontrollers
  • Communication devices (e.g., wireless modules, network cards)
  • Real-time clocks (RTCs)
  • Audio and video equipment
  • Consumer electronics

Features

  • Compact 2.5 x 2.0 mm surface mount package
  • Frequency: 30.0 MHz
  • High frequency stability
  • Low aging characteristics
  • RoHS compliant

Benefits

  • Provides a stable and accurate clock signal
  • Enables reliable operation of digital circuits
  • Small footprint allows for high-density PCB designs
  • Long-term stability ensures consistent performance
  • Suitable for automated assembly processes

Additional Details

The NX2520SA-30.0MHZ crystal oscillator is manufactured using high-precision quartz crystal. It is designed to operate within a specific temperature range and voltage. The oscillator typically requires external load capacitance, which should be selected based on the datasheet recommendations to ensure optimal frequency accuracy and stability. The surface-mount package allows for easy integration into electronic circuits using standard SMT (surface mount technology) assembly techniques. NDK is a leading manufacturer of crystal oscillators and other frequency control devices, known for their quality and reliability.

The oscillator's small size makes it suitable for a wide range of portable and miniaturized electronic devices. Its stability and accuracy are critical for maintaining the performance and reliability of the systems in which it is used. Proper handling and storage are recommended to ensure the longevity and consistent performance of the oscillator.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess