EN
  • EN
  • DE

NX3225SA-12MHZ-STD-CSR-3

Part No NX3225SA-12MHZ-STD-CSR-3
Manufacturer NDK
Catalog Crystals
Description Crystals CRYSTAL 12MHZ 8PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NDK
Category Crystals
Frequency 12 MHz
Load Capacitance 8 pF
Tolerance 15 PPM
Frequency Stability 15 PPM
Package / Case 3.2 mm x 2.5 mm
Minimum Operating Temperature - 10 C
Maximum Operating Temperature + 75 C
Termination Style SMD/SMT
ESR 100 Ohms
Drive Level 10 uW
Length 3.2 mm
Width 2.5 mm
Height 0.55 mm
Series NX
Ultra Librarian 3D Model Ultra Librarian NX3225SA-12MHZ-STD-CSR-3 CAD Model

Description

Ideal for such as bluetooth, Wifi, smartphone and tablet pc.

  • Compact and thin. (3.2 × 2.5 × 0.55 mm typ.)
  • Excellent environmental characteristics, including heat and shock resistance.
  • Lead-free. Meets the requirements for re-flow profiling using lead-free solder

You May Also Be Interested in

NDK
±30ppm 8pF ±20ppm SMD3225-4P Crystals RoHS
Lowest to $0.2911
TKD Science and Technology Co., Ltd.
SMD3215-2P Crystals RoHS
Lowest to $0.2200
Murata Electronics North America
2.0X1.6MM 26.0MHZ CRYSTAL UNIT +
Lowest to $0.1048
Murata Electronics North America
CRYSTAL 16.0000MHZ 8PF SMD
Need more? Email Us
Hosonic Electronic Co., Ltd
7pF ±10ppm SMD2016-4P Crystals RoHS
Lowest to $0.2911
Shenzhen Yajingxin Electronics Co., Ltd.
Crystal 32.768kHz ±10ppm 12.5pF 40kΩ DT-26
Lowest to $0.0997
NDK
Crystal 48MHz 7pF 50Ω SMD2016-4P
Lowest to $0.4075
Shenzhen Yajingxin Electronics Co., Ltd.
Crystal 32MHz ±10ppm 12pF 80Ω SMD2016-4P
Lowest to $0.0777
Raltron Electronics Corporation
CRYSTAL 32.0000MHZ 8PF SMD
Lowest to $0.2911

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2982 $50.6940
410+ $0.2447 $100.3270
635+ $0.2370 $150.4950
875+ $0.2294 $200.7250
1,130+ $0.2217 $250.5210
1,510+ $0.1988 $300.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,511 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess