EN
  • EN
  • DE

NX5032GA-10.000000MHZ-LN-CD-1

Part No NX5032GA-10.000000MHZ-LN-CD-1
Manufacturer NDK
Catalog Crystals
Description CRYSTAL 10.0000MHZ 8PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer NDK America, Inc.
Packaging Reel - TR
Status Active
Type MHz Crystal
Frequency 10MHz
Frequency Stability ±50ppm
Frequency Tolerance ±50ppm
Load Capacitance 8pF
ESR 120 Ohm
Operating Mode Fundamental
Temperature Range - Operating -10°C to 70°C
Mounting SMD (SMT)
Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.059" (1.50mm)
Win Source Part Number 1084220-NX5032GA-10.000000MHZ-LN-CD-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NX5032GA-10.000000MHZ-LN-CD-1 CAD Model

Description

The NX5032GA-10.000000MHZ-LN-CD-1 is a crystal oscillator manufactured by NDK (Nihon Dempa Kogyo). It's a surface-mount device (SMD) designed to generate a stable and precise 10 MHz clock signal. This oscillator is commonly used in a wide range of electronic devices and systems that require a reliable timing reference.

Applications

  • Microcontrollers: Clock source for microcontrollers in embedded systems.
  • Communication Equipment: Reference oscillator for transceivers, network devices, and base stations.
  • Audio and Video Equipment: Timing reference for digital audio and video processing circuits.
  • Test and Measurement Equipment: Frequency standard for signal generators, spectrum analyzers, and oscilloscopes.
  • Industrial Control Systems: Timing reference for programmable logic controllers (PLCs) and other control devices.

Features

  • 10.000000 MHz Frequency: Provides a stable and accurate 10 MHz clock signal.
  • Surface-Mount Device (SMD): Suitable for automated assembly processes.
  • Compact Size: Small footprint for space-constrained applications.
  • Low Phase Noise: Minimizes jitter and improves signal integrity.
  • High Stability: Maintains frequency accuracy over a wide range of operating conditions.
  • Low Power Consumption: Consumes minimal power, extending battery life in portable devices.

Benefits

  • Precise Timing Reference: Provides an accurate and stable clock signal for critical timing applications.
  • Easy Integration: SMD package simplifies assembly and reduces manufacturing costs.
  • Improved System Performance: Low phase noise and high stability enhance signal integrity and overall system performance.
  • Reduced Power Consumption: Extends battery life in portable and battery-powered devices.
  • Reliable Operation: Provides consistent and dependable performance over a long lifespan.

Additional Details

The NX5032GA-10.000000MHZ-LN-CD-1 typically operates on a 3.3V or 5V power supply. The frequency stability is usually specified in parts per million (ppm) over a certain temperature range. The operating temperature range is typically between -40°C and +85°C. The output signal is typically a CMOS-compatible square wave. Refer to the NDK datasheet for complete specifications, including frequency stability, phase noise, and output voltage levels.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 8PF SMD
Need more? Email Us
Micro Crystal AG
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.6338
ECS Inc.
MONO XTAL 10.7MHZ 4P 2PC 2.5DB / 10.7 MHz Center 3 kOhms Monolithic Crystal Filter Through Hole 2.5dB 15 kHz
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 24.0000MHZ 20PF SMD
Need more? Email Us
ECS Inc.
MONO XTAL 10.7MHZ 4P 2PC 2.5DB
Lowest to $4.9106
TXC CORPORATION
CRYSTAL 25.0000MHZ 12PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 26.0000MHZ 11PF SMD
Lowest to $1.8384
Abracon LLC
CRYSTAL 32.7680KHZ 6PF SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2181 $59.0534
34+ $3.4604 $117.6536
52+ $3.3530 $174.3560
72+ $3.2444 $233.5968
93+ $3.1370 $291.7410
124+ $2.8124 $348.7376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess