EN
  • EN
  • DE

NX5032GA 20.000MHZ STD-CSK-8

Part No NX5032GA 20.000MHZ STD-CSK-8
Manufacturer NDK
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083022-NX5032GA 20.000MHZ STD-CSK-8
Categories OEM Parts(M-N)
Manufacturer NDK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NX5032GA 20.000MHZ STD-CSK-8 CAD Model

Description

The NX5032GA 20.000MHZ STD-CSK-8 is a crystal oscillator manufactured by NDK, providing a stable and accurate 20.000 MHz clock signal. This component is crucial for various electronic applications requiring precise timing. The designation 'NX5032GA' indicates the package size and type, a common SMD crystal package, while 'STD-CSK-8' likely refers to specific manufacturing or performance standards.

Applications:

  • Microcontrollers and microprocessors
  • Communication systems (e.g., wireless communication, Ethernet)
  • Real-time clocks (RTCs)
  • Audio and video processing equipment
  • Industrial control systems

Features:

  • Frequency: 20.000 MHz
  • Package: NX5032GA (5.0 x 3.2 mm)
  • Surface-mount device (SMD)
  • High frequency stability
  • Low jitter
  • Wide operating temperature range

Benefits:

  • Provides a reliable and accurate clock signal for precise timing applications
  • Improves system performance and stability
  • Compact size allows for integration into small devices
  • Suitable for use in a variety of environmental conditions

Additional Details:

The NX5032GA 20.000MHZ STD-CSK-8 is designed to meet the demanding requirements of modern electronic devices. Its compact size, high stability, and low jitter make it well-suited for a wide range of applications. Specifications typically include a frequency tolerance of ±10 ppm to ±30 ppm and a temperature stability of ±15 ppm to ±50 ppm over a typical operating temperature range of -40°C to +85°C. The 'STD-CSK-8' designation likely refers to industry standards related to shock, vibration, and aging characteristics. For the most accurate and complete information, including load capacitance and drive level requirements, consult the official datasheet. Correct load capacitance is necessary to achieve specified frequency accuracy.

Typical Specifications:

  • Frequency: 20.000 MHz
  • Frequency Tolerance: ±10 ppm to ±30 ppm (depending on specific part number)
  • Temperature Stability: ±15 ppm to ±50 ppm (depending on specific part number)
  • Operating Temperature Range: -40°C to +85°C (typical)
  • Load Capacitance: Varies (specified by datasheet)

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5879 $58.7900
240+ $0.4828 $115.8720
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3927 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,508 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess