EN
  • EN
  • DE

2SC3761

Part No 2SC3761
Manufacturer NEC
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1037101-2SC3761
Categories OEM Parts(0-9)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC3761 CAD Model

Description

The 2SC3761 is a silicon NPN epitaxial planar transistor manufactured by NEC. It is designed for low noise amplifier applications in VHF and UHF bands.

Applications:

  • Low-Noise Amplifiers (LNAs): Used in VHF and UHF receiver front-ends to amplify weak signals with minimal added noise.
  • TV Tuners: Employed in TV tuners to boost the received signal strength.
  • Radio Receivers: Utilized in various radio receiver stages for signal amplification.
  • Communication Equipment: Used in communication systems for amplifying signals with low noise.
  • High-Frequency Amplifiers: Suited for applications requiring high-frequency signal amplification with minimal noise.

Features:

  • Low Noise Figure: Minimizes added noise, crucial for sensitive receiver applications.
  • High Gain: Provides significant amplification of input signals.
  • High Transition Frequency (fT): Enables operation at high frequencies with good gain.
  • Low Collector-Base Capacitance: Reduces signal attenuation at high frequencies.
  • Small Package: Allows for compact circuit designs.

Benefits:

  • Improved Receiver Sensitivity: Enhances the ability to detect weak signals in communication systems.
  • Enhanced Signal Amplification: Provides high gain for amplifying signals.
  • Reduced Noise: Minimizes added noise for clearer signal reception.
  • Efficient High-Frequency Operation: Operates effectively at VHF and UHF frequencies.
  • Compact Design: Small package allows for space-saving circuit layouts.

Additional Details:

The 2SC3761 typically comes in a small plastic package, such as a SOT-23 or similar. It has specific voltage and current ratings. Refer to the manufacturer's datasheet for precise electrical characteristics, such as the noise figure (NF), transition frequency (fT), and collector-base capacitance (Cob).

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.1487
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess