EN
  • EN
  • DE

2SC5409-T1

Part No 2SC5409-T1
Manufacturer NEC
Catalog Hard To Find
Description NPN EPITAXIAL SILICON TRANSISTOR FOR MICROWAVE HIGH-GAIN AMPLIFICATION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NEC
Win Source Part Number 1125941-2SC5409-T1
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC5409-T1 CAD Model

Description

The 2SC5409-T1 is a silicon NPN epitaxial planar transistor manufactured by NEC (now Renesas Electronics). It is designed for high-frequency amplification and switching applications. This transistor is commonly used in various communication equipment and high-speed circuits where performance and reliability are critical.

Applications:

  • High-Frequency Amplifiers
  • Oscillators
  • Mixers
  • Switching Circuits
  • Communication Equipment (e.g., Radio Transmitters/Receivers)

Features:

  • High Transition Frequency (fT): Enables high-speed operation and amplification.
  • Low Noise Figure: Minimizes noise contribution in sensitive circuits.
  • High Gain: Provides significant signal amplification.
  • NPN Transistor: A common and well-understood transistor type.
  • Small Package: Allows for compact circuit designs.

Benefits:

  • Improved Signal Quality: Low noise figure enhances signal clarity.
  • Enhanced Performance: High transition frequency enables faster operation.
  • Simplified Circuit Design: Easy to integrate into various applications.
  • Compact Solution: Small package size allows for dense circuit layouts.
  • Reliable Operation: Designed for stable and consistent performance.

Additional Details:

The 2SC5409-T1 typically comes in a small surface-mount package. Key specifications include a collector-emitter voltage (VCEO) of around 20V, a collector current (IC) of around 80mA, and a transition frequency (fT) of typically several GHz (values can vary, refer to the datasheet). It's crucial to consult the manufacturer's datasheet for detailed electrical characteristics, S-parameters, and application notes to ensure optimal performance and stability in high-frequency circuits.

Proper biasing is essential for optimal performance, especially in amplifier applications. The transistor should be biased to operate in its linear region, and appropriate impedance matching techniques should be used to maximize gain and minimize reflections. Furthermore, it is essential to consider the thermal characteristics of the transistor and ensure adequate heat dissipation, especially in high-power applications. The datasheet will provide guidance on thermal resistance and maximum operating temperatures. Additionally, the transistor is ESD sensitive. Follow appropriate ESD precautions when handling to avoid damage.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess