EN
  • EN
  • DE

2SK1583

Part No 2SK1583
Manufacturer NEC
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL MOS FET FOR SWITCHING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1127078-2SK1583
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SK1583 CAD Model

Description

The 2SK1583 is an N-channel power MOSFET manufactured by NEC. It is designed for use in high-speed switching applications requiring low on-resistance and high current handling capabilities.

Applications

  • Switching regulators
  • DC-DC converters
  • Motor drivers
  • Power amplifiers
  • High-side switches

Features

  • N-Channel MOSFET
  • Low on-resistance (RDS(on)): Provides efficient power conversion and reduces heat dissipation.
  • High drain current (ID): Allows for handling of substantial loads.
  • High-speed switching: Enables efficient operation in high-frequency circuits.
  • Avalanche energy rated: Enhanced ruggedness and reliability.
  • TO-220 package: Provides good thermal performance.

Benefits

  • High Efficiency: Low RDS(on) minimizes power losses.
  • High Power Handling Capability: Allows use in demanding applications.
  • Fast Switching: Suitable for high-frequency circuits.
  • Robust Design: Avalanche rating ensures reliable operation under transient conditions.
  • Simplified Thermal Management: TO-220 package facilitates heat dissipation.

Additional Details

The 2SK1583 is typically housed in a TO-220 package. Key specifications include a drain-source voltage (VDS) rating of 60V, a continuous drain current (ID) of 12A, and a gate-source voltage (VGS) rating of ±20V. The RDS(on) is typically around 0.12 Ohms at a gate-source voltage of 10V. It's crucial to refer to the official datasheet from NEC for the most accurate and up-to-date specifications and application notes. Effective thermal management, often involving a heatsink, is essential to ensure reliable operation, particularly at higher power levels.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess