EN
  • EN
  • DE

2SK3991-ZK

Part No 2SK3991-ZK
Manufacturer NEC
Catalog Transistors - FETs, MOSFETs - RF
Description SWITCHING N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1127739-2SK3991-ZK
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3991-ZK CAD Model

Description

The 2SK3991-ZK is an N-channel MOSFET designed for high-frequency applications, particularly in low-noise amplifiers (LNAs) and RF switches. Manufactured by NEC (later Renesas), this transistor boasts a low noise figure and high gain, making it well-suited for sensitive receiver front-ends and other signal conditioning circuits in wireless communication systems.

Applications:

  • Low-Noise Amplifiers (LNAs): Used in receiver front-ends to amplify weak signals with minimal added noise.
  • RF Switches: Employed in RF switching circuits for fast and efficient signal routing.
  • VHF/UHF Amplifiers: Used in VHF and UHF amplifiers for signal amplification.
  • Wireless Communication Systems: Used in various wireless communication equipment for signal amplification and switching.
  • Spectrum Analyzers: May be used in input stages to provide amplification.

Features:

  • N-Channel MOSFET: Provides efficient signal amplification and switching.
  • Low Noise Figure: Minimizes noise contribution in sensitive amplifier circuits.
  • High Gain: Offers significant amplification of input signals.
  • High-Speed Switching: Enables fast and efficient switching operation.
  • Surface Mount Package: Facilitates easy integration into compact circuit designs.

Benefits:

  • Improved Signal Reception: Enhances signal sensitivity in wireless communication receivers.
  • Reduced Noise: Minimizes unwanted noise in RF amplifier circuits.
  • Fast Switching: Provides rapid switching speeds for efficient signal routing.
  • Simplified Circuit Design: Facilitates easy integration into new and existing circuit designs.
  • Compact Design: Allows for integration in small form-factor devices.

Additional Details:

The 2SK3991-ZK typically features a drain-source voltage (VDSS) in the neighborhood of 3-5V, a gate-source voltage (VGSS) with a limited range, and a drain current (ID) in the few tens of milliamps. It's housed in a small surface-mount package. Its low noise figure and high gain are paramount characteristics. Consult the manufacturer's datasheet to find precise operating specifications.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess